CO2Meter.com

CO2Meter, a leading innovator in gas detection and monitoring technologies, proudly announces the launch of its newly expanded indoor air quality (IAQ) product line. Read more...

More Product Announcements from CO2Meter.com
Safeguard Analytics

At Safeguard Analytics, we specialize in fixed gas detection solutions that provide early leak alerts—so your team never has to second-guess their safety.
Whether it’s H₂S near sludge tanks/enclosed spaces, methane at digesters, or ammonia in confined spaces, our smart monitoring systems help facilities detect hazardous gases before they become health events.
... Read more...

More Product Announcements from Safeguard Analytics
MSA Safety

The SENTRY io® Controller offers a robust, easy to use platform for nearly any application and skill level. Modern touchscreen HMI supports intuitive setup, operation, and troubleshooting workflows. Read more...

More Product Announcements from MSA Safety
Arjay Engineering

Industrial wastewater management is important for the environment. Wastewater Oil Sump Alarms help in this process by detecting oil in sumps. These alarms help industries quickly spot and address potential problems, ensuring cleaner water. Read more...

More Product Announcements from Arjay Engineering
Arjay Engineering

Oil-in-Water Monitors in Municipal Wastewater Applications help cities improve water safety. They detect small amounts of oil in water quickly, allowing cities to act fast when there’s contamination. Using these monitors, cities can provide cleaner water more efficiently. Read more...

More Product Announcements from Arjay Engineering
PCE Instruments / PCE Americas Inc.

Particle Counter for fixed installation / Modbus and RJ45 interface / analogue outputs 4 ... 20 mA for 4 measuring channels Read more...

More Product Announcements from PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.

PCE-2500N Hardness Tester for Metals
Portable handheld pen-sized durometer for use with steel, iron, aluminum, brass, bronze, copper and more
Read more...

More Product Announcements from PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.

The material flow tester is used for rapid testing of the melt mass flow rate of plastics. The material flow tester device is designed for both incoming goods inspection and continuous production monitoring. - Melting rate: 0.1 to 400.0 g / 10 min
- Heating temperature: 120 ... 400°C / 248 ... 752°F
- Measuring accuracy temperature: ± 0.2°... Read more...

More Product Announcements from PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.

PCE-COM 20 Conductivity Tester for Non-Ferrous Metals

Large measuring range up to 112% IACS or 65 MS/m with lift-off and temperature compensation, memory, PC-compatible software, 60 kHz operating frequency Read more...

More Product Announcements from PCE Instruments / PCE Americas Inc.