Cincinnati Sub-Zero Products

CSZ's new StableClimate® II Stability Chambers are ideal for ICH Q1A stability testing, shelf life, package testing, and accelerated aging for a variety of applications including Pharmaceutical Products/Packaging; Medical Products/Packaging; Personal Care Products; Consumer Products and Research. Read more...

More Product Announcements from Cincinnati Sub-Zero Products
Cincinnati Sub-Zero Products

Use CSZ environmental chambers with the Tundra® refrigeration system to test your product and save. CSZ test chambers with the patented, Tundra and Tundra II refrigeration system can test product down to -45°C or -50°C. The unique system is less expensive, offers greater capacity, and reduces operating cost up to 54% Read more...

More Product Announcements from Cincinnati Sub-Zero Products
Cincinnati Sub-Zero Products

CSZ Walk-In stability rooms are used to test and store a wide range of products in specific temperature and/or humidity conditions. Applications include, but are not limited to, shelf life testing, stability testing, pharmaceutical, packaging, life science, biomedical storage, research, and more. Read more...

More Product Announcements from Cincinnati Sub-Zero Products
Cincinnati Sub-Zero Products

CSZ walk-in chambers are designed for testing large systems or batches of products. Walk-in Chambers may be designed to any size while meeting your performance requirements. Environmental simulated walk-in chambers include temperature, humidity, solar simulation, altitude and may also be integrated with vibration systems. Read more...

More Product Announcements from Cincinnati Sub-Zero Products
Cincinnati Sub-Zero Products

CSZ liquid thermal shock baths are used for thermal shock testing of electrical components per a variety of Military Standards. Product transfers between the hot liquid and cold liquid baths for immediate thermal shock of your products under test.

Design uses a special Galden DO2-TS perfluorinated fluid that does not coat electronics or conduct electricity. Unique design prevents... Read more...

More Product Announcements from Cincinnati Sub-Zero Products
MSA Safety

The IR5500 open path gas detector continuously monitors for flammable gas leaks over large open areas. It monitors in both the LEL-m and ppm-m ranges to detect both small and large leaks. The IR5500 offers the benefits of early detection with its high sensitivity to gas concentrations at the ppm levels. This feature allows it to alarm faster than an LEL-only detector. Read more...

More Product Announcements from MSA Safety
Weiss Technik North America, Inc.

Play It Safe: A battery storage system must be as safe as possible. External loads caused by high or low temperatures, fast temperature changes, humidity, mechanical loads or corrosive influences, must not lead to failure or unintended reactions. Learn more on safe battery testing. Weiss Technik provides chambers and resources on environmental testing, testing standards, and exper... Read more...

More Product Announcements from Weiss Technik North America, Inc.
Shaw Moisture Meters

To assist with sampling direct from process lines whilst protecting your hygrometer from high pressures and contaminants particularly in hydrocarbon applications, SHAW supply sample systems designed specifically for the SADP. The SU3 is simple, effective and comprises: a filter unit, pressure regulator and flow meter, on a sample plate that can be attached to the side of the SADP carry c... Read more...

More Product Announcements from Shaw Moisture Meters
Shaw Moisture Meters

The SU2 Sample System is designed to assist with sampling directly from process lines, whilst protecting your compatible dewpoint meter from high pressures and contaminants particularly in hydrocarbon applications. Easy to set up and install, the SU2 includes a stainless steel pressure regulator and flow meter mounted on a back plate, attached to the top of the SADP portable hygrometer. Read more...

More Product Announcements from Shaw Moisture Meters
Shaw Moisture Meters

Designed for quick and reliable spot check measurements of trace moisture in gases and compressed air. Suitable for a wide range of industries including power generation, semi-conductor manufacture and pharmaceuticals. The SDHmini utilises the proven and reliable SHAW sensor, incorporating the unique design of the desiccant head assembly to keep the sensor dry between tests and AutoCal f... Read more...

More Product Announcements from Shaw Moisture Meters