Reliable, accurate dewpoint transmitter utilising the ultra high capacitance SHAW moisture sensing technology. Suitable for continuous measurement of trace moisture in industrial applications. This 3 wire, 4-20 mA, loop powered transmitter is certified intrinsically safe to ATEX and IECEx standards. Suited for use in hazardous areas, ideal for hydrocarbon, petrochemical and hydrogen appl... Read more...
More Product Announcements from Shaw Moisture MetersThe SDHmini Portable Sample System is an effective, self-contained sampling system, carefully designed to ensure that sample pressure and flow are suitable for quick and accurate dewpoint measurement. Easy to install and use, the SDH-PSS is compatible with the SDHmini and fully configurable with options for a filter unit and pressure regulator on a chassis made from high quality stainles... Read more...
More Product Announcements from Shaw Moisture MetersA new range of trace moisture measurement instruments suitable for continuous measurement of trace moisture in process gases and compressed air. The AcuDew dewpoint transmitter and three compatible displays, the AcuLoop plug in display, AcuVu single channel inline hygrometer and AcuTrak inline hygrometer with added capabilities. Easy to install and operate, accurate and reliable. Read more...
More Product Announcements from Shaw Moisture MetersA single channel inline hygrometer, ideal for a wide range of applications where precise measurement, control and continuous monitoring of trace moisture is required. Utilising the SHAW sensor to maintain signal integrity over distances up to 1,000 metres, the SD3 includes a fully controllable linear 4-20 mA output, RS485 communications, 2 programmable alarm relays and a universal power... Read more...
More Product Announcements from Shaw Moisture MetersA handheld hygrometer suitable for a wide range of industries. Designed for quick, reliable spot check measurements of trace moisture in gases and dry compressed air, utilising the proven SHAW moisture sensor, desiccant head assembly and AutoCal function. Certified intrinsically safe to ATEX, IECEx and UL standards, incorporating advanced data logging, Bluetooth connectivity and printing. Read more...
More Product Announcements from Shaw Moisture MetersHALT and HASS pushes the boundaries to make products more reliable. The best HALT and HASS feedback is always going to be provided by the best HALT and HASS test chambers. Cincinnati Sub-Zero manufactures efficient and effective HALT and HASS testing chambers, leading to a quick return-on-investment
CSZ offers a full range of standard and custom-designed environmental chambers providing our customers with solutions to meet their most demanding environmental testing requirements. These chambers range from temperature cycling, humidity, altitude, thermal shock, combined temperature & vibration, HALT & HASS, industrial freezers and more. Read more...
More Product Announcements from Cincinnati Sub-Zero ProductsCSZ's HALT & HASS test chambers are used to shorten product development time, decrease warranty costs and improve product reliability. HALT and HASS chambers provide extreme temperature ramp rates up to 100ºC/min and random vibration capabilities from 1 to 90 GRMS with 6dof used during the product design and manufacturing to identify design and process weaknesses. Read more...
More Product Announcements from Cincinnati Sub-Zero ProductsBenchtop test chambers are ideal for testing small components and assemblies for reliablity or R&D Testing. Temperature and Temperature/Humidity
Chambers may now be operated like a Smart Phone or Tablet
Cincinnati Sub-Zero (CSZ) has exciting news for those testing & small products in specific temperature & humidity conditions. The MicroClimate® product line, which includes a 1.2 cu. ft. benchtop model and a 3 cu. ft. compact test chamber, is now equipped with the new EZT-430i Touch screen Controller. Read more...
More Product Announcements from Cincinnati Sub-Zero Products