Quick connections mean less time diagnosing and more time on projects. Popular in automotive industries with Fluke multimeters, our 633XEL test lead features an insulation-piercing macro-hook and shrouded right-angle banana plug. Read more...
More Product Announcements from E-Z-HOOK, a division of Tektest, Inc.The X2015 double gripper micro-hook test connector, the smallest of our double micro-hooks, permits connection to any 0.030 in (0.762 mm) diameter socket patch cord. Read more...
More Product Announcements from E-Z-HOOK, a division of Tektest, Inc.Equip your ECE labs with the best resources to ensure they excel in thier studies and are prepared for a successful career in the field of Electrical Engineering. Educational Customers get 10% off the total price. Contact us or your favorite test & measurement distributor today to get registered for the best pricing and packages. Read more...
More Product Announcements from Uni-Trend USWith interface options including USB, SPI, I2C, and LAN, LadyBug power sensors are ideal for embedded automated test applications. They feature first-tier traceability to NIST or METAS, thermal stability, and patented NoZero NoCal technology for uninterrupted, accurate measurements. Optional heated mounting systems extend operation to -55°C for demanding environments. Read more...
More Product Announcements from LadyBug Technologies LLCLong handle test probe leads, manufactured in the USA
Test hard-to-reach devices at a safe distance. Right-angle shrouded standard banana plug to a 0.080 inch pin tip probe using 18 AWG PVC wire Read more...
The 63340 test lead is a long handle test probe to Shrouded Right Angle Banana Plug on an 18 AWG PVC wire. Read more...
More Product Announcements from E-Z-HOOK, a division of Tektest, Inc.A smart solution for demanding applications such as public EV DC fast charging, the IEM-DCC-500 supports current ranges up to 500 A and voltage ranges up to 1,000 V. Read more...
More Product Announcements from Isabellenhutte USAThe Anritsu MA2410xA Inline Peak Power Sensors provide accurate power measurements from 2mW to 150W over 25 MHz to 4 GHz. They support CW, multi-tone, and digital signals with comprehensive forward and reverse path measurements. Read more...
More Product Announcements from Anritsu CompanyA vast selection of standard test lead and patch cord combinations.
By combining our flexible test lead wire with our extensive line of test connectors, clips, test hooks, test probes & adapters, we offer hundreds of combinations both in our catalog & beyond & can easily customize lengths, colors, & connector ends to meet your specific requirements. Read more...
More Product Announcements from E-Z-HOOK, a division of Tektest, Inc.Provides testing connectors & wire/cable assemblies to pair with measurement/diagnost
Both off-the-shelf & custom manufactuered components are outfitted for many service teams of repair & maintenance technicians working in various industries segments (elevators, generators, large battery cabinets, power eq... Read more...
More Product Announcements from E-Z-HOOK, a division of Tektest, Inc.