Altech Process Controllers provide precise monitoring and control for industrial applications. Read more...
More Product Announcements from Altech Corp.Long handle test probe leads, manufactured in the USA.
Test hard-to-reach devices at a safe distance. Right-angle shrouded standard banana plug to a 0.080 inch pin tip probe using 18 AWG PVC wire. Read more...
The P25 is designed specifically for testing in narrow and small contact areas. Read more...
More Product Announcements from E-Z-HOOK, a division of Tektest, Inc.AutomationDirect has added ProSense DPM4 series advanced digital panel meters which combine precision and versatility in a compact 1/8 DIN package. They accept a variety of sensor inputs and provide customizable analog, discrete, and serial outputs via optional expansion cards. Features include bright main and secondary LED displays, selectable sensor excitation, configuration lockout, a... Read more...
More Product Announcements from Automationdirect.comBinMaster’s line of digital panel meters provides easy-to-use, easy-to-see solutions for tank level monitoring and control. Models are available for Modbus and 4-20 mA inputs, and the large, ultra-bright LED displays are offered in single and dual-line configurations to meet your monitoring needs. Read more...
More Product Announcements from BinMaster, Inc.E-Z-Hook's XMR Micro-Hook is a go-to in testing where secure, consistent electrical contact is critical throughout testing. It stays locked in place without device pressure, maintaining signal integrity throughout the test process. Read more...
More Product Announcements from E-Z-HOOK, a division of Tektest, Inc.EMF measuring device with LCD display Measuring range up to 1800 V/m / 3-axis measurement / for mobile and fast use Read more...
More Product Announcements from PCE Instruments / PCE Americas Inc.The power display PCE-ND30 can be used to measure 54 parameters in a UI network. Read more...
More Product Announcements from PCE Instruments / PCE Americas Inc.The E725 amplifier unit additionally has a serial output and limit trips with optional relays. Features such as auto-zero and MAX, MIN and TIR store are features which are also available with most versions of this unit.
A very wide range of gain adjustment ensures that our amplifiers are compatible with the vast majority of LVDT and strain gauge sensors available from... Read more...
Selecting the right clamp meter is critical for electrical professionals who depend on accurate measurements for safety and efficiency. This guide will help you understand the key features, specifications, and considerations when investing in a professional clamp meter. Read more...
More Product Announcements from Uni-Trend US