Molex Signal Tech Industrial Ltd.

When it comes to board test probes, one of the most common questions asked is, "How many cycles will probes last?" It's a valid concern, as probe life directly impacts maintenance cycles and the cost of testing. However, answering this question isn't as straightforward as providing a single number. Probe life is a variable that depends on several factors, and the answer, in essence, is:... Read more...

More Product Announcements from Molex Signal Tech Industrial Ltd.
Lake Shore Cryotronics, Inc.

The Lake Shore MeasureReady™ M81-SSM (Synchronous Source and Measure) system provides a confident and straightforward approach for advanced measurement applications. Read more...

More Product Announcements from Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.

In this new app brief, we examine using a different type of filter: the moving average filter or finite impulse response (FIR) filter. We discuss the performance of the two filtering methods and demonstrate measurement advantages of this filter over the traditional IIR filter while describing the output filter feature of our MeasureReady™ M81-SSM synchronous source measure system. Read more...

More Product Announcements from Lake Shore Cryotronics, Inc.
Molex Signal Tech Industrial Ltd.

Offering a wide range of standard spring contact probes to meet your testing requirements and has long been recognized as the world’s largest probe manufacturer. With over 60 different probe series ranging from 0.02" (0.51 mm) to 0.187" (4.75 mm) pitch with multiple length, travel, ICT, lead free and rotator options, we provide a full portfolio designed for general purpose test on... Read more...

More Product Announcements from Molex Signal Tech Industrial Ltd.
Siglent Technologies NA, Inc.

SIGLENT's SDM3000 series digital multimeters offer 4½, 5½ and 6½-digit resolution with up to 35 PPM DCV accuracy and a powerful feature set at an excellent price. Read more...

More Product Announcements from Siglent Technologies NA, Inc.
Exsenco, LLC

GYDC-S1 outputs displacement of the magnet by a digital parallel output of minimum resolution 1μm. Using DIP switches in the case cover, you can change the code (binary or gray), the output direction, and the logic of the alarm output. And using pin A6 and A7 of parallel input in GYDC-S1, you can adjust zero and full points. With the captive software (GPM), zero and gain adjustment is... Read more...

More Product Announcements from Exsenco, LLC
Transducer Techniques, LLC

Harness the DPM-3's versatility: an affordable, self-calibrating smart display, adept in diverse measurements and compatible with numerous load cells, your reliable tool for any application. Read more...

More Product Announcements from Transducer Techniques, LLC
Exsenco, LLC

DP-50-D LED Display - Digital Panel Meter The DP-50-D is a 4-20mA input, 5 digit LED display panel meter. Input signal may be displayed as current or scaled to read in other units (inch, %, etc). Four realy outputs can be independently set by the user. The DP-50-D and DP-101-D can be used with the analog output probes (GYSE, GYcAT, GYLT) or analog controller for application... Read more...

More Product Announcements from Exsenco, LLC
E-Z-HOOK, a division of Tektest, Inc.

Custom is standard when it comes to E-Z-Hook's Energy products
Developing custom kits like the 3552 for applications in the energy is standard for E-Z-Hook. Let your unique, one-off requirements be addressed by E-Z-Hook’s skilled engineering team. Read more...

More Product Announcements from E-Z-HOOK, a division of Tektest, Inc.