Mark-10’s MF100 USB Sensor Interface and MESUR®Flex software connects strain gage-based load sells, force sensors, and torque sensors to a PC for precise measurement. Read more...
More Product Announcements from Mark-10 CorporationReliable Continuous Level Monitoring With No Moving Parts
The 2880-LT Probe Mounted Level Transmitter delivers accurate 4-20 mA level output for liquids and solids. Corrosion-resistant.
HYDRACHECK's selection of flow products includes an extensive line of Flow Meter Test Kits:
You'll find test kits for:
- Inline Flow Meter Test Kit (One-Way Flow)
- Inline Flow Meter Test Kit (Reverse Flow Capable)
- Flow Meter Test Kit with Built-in Safety
- The RFIK mechanical hydraulic tester
- Uni...
Electro Optical Components offers their O2 (Oxygen) sensor that has longer life and is lead free for RoHS compliance.
This state of the art O2 (Oxygen) Sensor has double the lifetime of existing O2 sensors, up to 4 years. It also is lead free, RoHS compliant. Read more...
More Product Announcements from Electro Optical Components, Inc.Deliver an accurate moisture measurement with the Panametrics pro.IQ. Read more...
More Product Announcements from PanametricsWith the increase in demand for energy worldwide, the popularity of clean-burning natural gas has grown rapidly over the past decades. So, where does the V-Cone fit in this conversation? Read more...
More Product Announcements from McCrometer, Inc.The “V” in V-Cone® is often mistaken to mean “Venturi-Cone,” however, this is not the case. The “V” represents the shape of the cone in the meter itself, designed to measure flow via the Bernoulli principle. Both the V-Cone and the Venturi are both differential pressure flow measurement devices, but beyond that, there are more differences than simi... Read more...
More Product Announcements from McCrometer, Inc.Plant improves water distrubution Read more...
More Product Announcements from PanametricsPanaView instrument interface software is a Windows®-based
software package that allows users to communicate interactively
with Panametrics instruments. Read more...