Amphenol SOCAPEX’s MPO Field solution enables users to transform a standard MPO patchcord into a robust connector designed to resist the harshest environments.
The MPO patchcord is integrated into a metallic plug based on MIL-STD-38999 Series III, shell size 13 Military connector, to protect it from shocks, dust and fluids. There is no requirement for field termination. Read more...
ACCESSORIES FOR FUTUREBUS+ CONFIGURATIONS AND APPLICATIONS Read more...
More Product Announcements from Amphenol Communications SolutionsSPECIAL HERMAPHRODITIC CONNECTOR FOR MULTI-ANGLE WTB ORIENTATIONS Read more...
More Product Announcements from Amphenol Communications SolutionsVMI's Portable XRS X-Ray Power Supplies provide up to 10 watts of output power at -40kV to -50kV max. Quality built, rugged and light weight, the XRS brings you the features you need with the proven reliability. Read more...
More Product Announcements from Voltage Multipliers, Inc.As demands on critical infrastructure rise, owners and operators are under pressure to maximise uptime and maintain ageing assets while meeting stricter safety and compliance requirements. HBK Monitor360 is a new, AI-enabled monitoring platform designed to convert high-fidelity sensor data into real-time diagnostics and predictive maintenance insights— Read more...
More Product Announcements from Hottinger Bruel and Kjaer UK Ltd.The Hypersen all-new Point Spectral Confocal Sensor CF6000 is officially launched! It features a more compact size, lighter weight and better heat dissipation, with upgraded sampling frame rate and enhanced signal strength. Building on the strengths of the previous generation, it has been fully optimized for even more reliable performance. Read more...
More Product Announcements from Hypersen Technologies Co., Ltd.Hypersen launches the new HPS‑CFLV016 series chromatic confocal sensor heads, designed for high-precision inspection in complex working conditions. Compact and high‑temperature resistant, it enables 90° rotatable measurement for high‑precision inspection of small hole inner walls and operates reliably in vacuum environments. Read more...
More Product Announcements from Hypersen Technologies Co., Ltd.Air Flow: From rear to front
Dimensions (L*W*H)(mm): 300*220*86
Efficiency: 94.5%(Opposite), 94.5%(Positive)
Input Current: ≤24A(Positive), 640A(Opposite)
Input Power: 9600W(Opposite)
Input Voltage: 14-16Vdc(Opposite), 560-627Vdc(Positive)
Output Current: 800A(Positive)
Output Power: 12000W(Positive)
Output Voltage: 14-16Vdc(Posi... Read more...
More Product Announcements from TPS Elektronik GmbHOutput Current: 0-90A
Output Power: 15000W
Output Voltage: 0-500V
Type: 3U
Characteristic Curve: U/I/P autoranging
External Control: Analogue 0-5V/0-10V, USB, LAN, Profibus, DeviceNet, RS232, CAN, Modbus
Housing: 19" rack
Human Interface: Touch panel & Menu
Special Feature: Function Generator, Resistance Read more...
More Product Announcements from TPS Elektronik GmbHThe CSI 1K F31-HSA DC-AC inverters deliver up to 1kVA output power with pure sine wave voltage. They operate from a 36Vdc, 48Vdc, 125Vdc or 250Vdc power source. A 24Vdc input version is available with derating to 750VA. They accept DC inputs of 115Vac continuous at 60Hz/400Hz, or 230Vac continuous at 50Hz. Read more...
More Product Announcements from ABSOPULSE Electronics Ltd.