These medical grade isolation boxes are built using a toroidal transformer construction that inherently helps reduce stray fields, increases efficiency and minimizes size compared to traditional EI transformers. Read more...
More Product Announcements from Triad MagneticsExplore MSA's flame detection capabilities with their on-demand demo at their state-of-the-art Detection Experience Center. Read more...
More Product Announcements from MSA SafetyBased on STIL's chromatic confocal technology, ChromaLine sensor family represents the next step in industrial integration.
Thanks to its accuracy, its robustness and a life span of several years without any maintenance, MPLS sensors are adapted to the requirements of on-line control. Read more...
More Product Announcements from Marposs Corp- Extremely precise measurements to assure best quality controls
- Maneuverable to perform fast and continuous inspections
- Rugged to maintain high reliability over time
- Complete solution for checking all smooth outside diameters of crankshaft
The Marposs range of data acquisition devices is essential when connecting measurement devices to an electronic display unit or an industrial computer. Due to the wide variety of available versions, with the EasyBox system it is possible to use the same industrial computer with all Marposs gauges and components, constructing an application that is perfectly suited to your needs. Read more...
More Product Announcements from Marposs CorpLEMO's new REDEL 2P high voltage configurations ensure precise signal integrity, high voltage performance and durability, withstanding 5000+ mating cycles and frequent sterilization for advanced medical procedures. Read more...
More Product Announcements from LEMO USA, Inc.Laser triangulation sensors are intended for non-contact measuring and checking of position, displacement, dimensions, surface profile, deformation, vibrations, sorting and sensing of technological objects as well as for measuring levels of liquid and bulk materials.
The series includes seven lines of models:
RF603 — universal sensors with 2 to 1250 mm operating range... Read more...
More Product Announcements from RIFTEK EUROPE Sp. z.o.o.Molex's Premo-Flex RFC jumpers deliver superior signal integrity and high heat resistance against vibration and bending. Ideal for applications where space is at a premium, these connectors enable design flexibility with multiple options including zero insertion force (ZIF), low insertion force (LIF), or through-hole soldering with round-to-flat or round-throughout format options. Read more...
More Product Announcements from DigiKeyEasily pass signals or power across PC Boards with Keystone’s new SMT PCB Connectors. Space saving connectors have horizontal orientation suitable as parallel board-to-board or board-to-component alternative options for power or signal transferring. Designed to provide low profile circuit linkage-minimal footprint for high-density, high current PCB packages on power&aluminum ba... Read more...
More Product Announcements from Keystone Electronics Corp.High current "True" Zero ohm SMT Jumpers from Keystone are designed to replace "Zero" ohm resistors without changing board designs or layouts.
Manufactured from Copper with Silver Plating, these jumpers provide an identical footprint as a zero ohm resistor. Jumpers provide a low resistance circuit linkage making them ideal for high-density, high current PCB packages on power and a... Read more...
More Product Announcements from Keystone Electronics Corp.