Environics, Inc.

How to Construct a Calibration Curve for Your GC Machine

Accurate results start with the right tools and expertise—partner with Environics to elevate your gas chromatography applications. Read more...

More Product Announcements from Environics, Inc.
Environics, Inc.

Accurate calibration in gas chromatography transforms good measurements into precise, actionable data. Read more...

More Product Announcements from Environics, Inc.
RIFTEK EUROPE Sp. z.o.o.

Systems are intended for contactless measuring of inner diameter and profiles of gun barrels, cylindrical and taper pipes, progressive cavity stators, turbodrills and so on.

We offer systems on the base of 2 working principles:

  • ID measurement by multisensor laser heads - RF040 Series,
  • Inner surface laser scanning by rotating laser sensors - RF096 Series.
Read more...

More Product Announcements from RIFTEK EUROPE Sp. z.o.o.
Marposs Corp

The XLS (eXactum Laser Scan Micrometer) series Laser Gauges represent the latest technological development in laser scanning micrometry, featuring record performance. Read more...

More Product Announcements from Marposs Corp
Marposs Corp

Introducing an advanced ultrasonic scanning sensor designed to provide precision measurements on web materials up to 5.4 metres wide. Whether in wet or dry processes, this innovative sensor provides a simple but highly accurate solution for monitoring and controlling the basis weight of your materials. Read more...

More Product Announcements from Marposs Corp
Marposs Corp

RedCrown2™ is the latest generation of pencil probes developed by Marposs, to provide the highest metrological performance levels in any application.

The compact shape, measurement precision, sturdy design, ease of clamping make this type of sensors the basic element for creating customised solutions. Read more...

More Product Announcements from Marposs Corp
Knick Interface LLC

Part #: P27000H1-S033

Special Feature(s): Measurement down to 10 μA and up to 1 A. Standard output of 0…10 VDC

Other Information: Continuous isolation to 1000 VDC

Application Example: Evaluation of semiconductor leakage test currents Read more...

More Product Announcements from Knick Interface LLC
Endress + Hauser – Sensors & Components

Ships need to sail safely over our oceans to deliver goods worldwide. As the distribution of the load changes, affecting the balance and stability of the ship, it is necessary to monitor the balance to take counter measures. For these applications, Endress+Hauser Sensor&Components offers ceramic pressure sensors or transducer modules. Read more...

More Product Announcements from Endress + Hauser – Sensors & Components