Analog Devices ADF4378 is a high-performance, ultra-low jitter, integer-N phased locked loop (PLL) with an integrated voltage-controlled oscillator (VCO) and system reference (SYSREF) retimer ideally suited for data converter and mixed-signal front end (MxFE) clock applications. Read more...
More Product Announcements from DigiKeyME790 are monolithic piezoresistive ceramic pressure sensors. The Wheatstone bridge is screen printed directly on one side of the ceramic cell by means of thick film technology and signal conditioning electronics generate 0.5 - 4.5V ratiometric output. Pressure and temperature calibration are done electronically with the on-board ASIC and can be performed in bar (ME790) or in psi (MEP790). Read more...
More Product Announcements from Angst+Pfister Sensors and PowerPHPSU-3500 is an OEM pressure sensor. Each sensor is calibrated, temperature-compensa
This ASIC sensor from Fujikura comes with a calibrated, temperature-compensa
The AH3 gauge pressure sensor series has a smooth analog amplified and temperature-compensa
The AD3 board-level differential pressure sensor is comprised of a silicon piezo-resistive pressure sensing chip and a sensor signal conditioning integrated circuit. This sensor can measure from 0-50 kPa up to 1 MPa. A compound pressure range is also available from -100 kPa to +100 kPa. Read more...
More Product Announcements from Angst+Pfister Sensors and PowerThis ASIC sensor from Fujikura comes with a calibrated, temperature-compensa
Stretch your budget with UNI-T
FREE SW Bundles and Price Discounts on various instruments.
30-Day Money Back Guarantee Read more...
More Product Announcements from Uni-Trend USCheck out Uni-T's Promotions
“FREE” SW Bundles and Price Discounts on various instruments.
Ask for a demo today Read more...
More Product Announcements from Uni-Trend USME900 are ready-to-use monolithic pressure transducers made with a 9 mm diameter ceramic cell mounted in a dedicated housing. This groundbreaking sensor uses the piezoresistive principle where the Wheatstone bridge is screen-printed directly on one side of the ceramic diaphragm via thick film technology. Read more...
More Product Announcements from Angst+Pfister Sensors and Power