This series of transducer is a strain gauge type transducer and has a mV output which may require an amplifier. We can offer a variety of high quality, low noise and high precision strain gauge amplifiers. Read more...
More Product Announcements from RDP ElectrosenseLearn about the importance of precise current shunts in electric vehicles (EVs) for efficient energy management and enhanced performance. Read more...
More Product Announcements from Isabellenhutte USAThe ME600 are monolithic gauge ceramic pressure sensors using piezoresistive technology. The Wheatstone bridge is screen printed directly on one side of the ceramic diaphragm by means of thick film technology. The diaphragm's opposite side can be exposed directly to the medium being measured. Read more...
More Product Announcements from Angst+Pfister Sensors and PowerThe new Angst+Pfister Sensors and Power (APSP) PFLOW2001 flow sensors are based on MEMS technology and measure according to the thermal principle. The series covers a wide measuring range from 0–10 sccm to 5000 sccm. Read more...
More Product Announcements from Angst+Pfister Sensors and PowerThe new series from Angst+Pfister Sensors and Power is compact and is therefore well suited for direct integration into a product, e.g. in medical devices. Internally, the sensor is based on a MEMS chip that works according to the calorimetric principle and can therefore detect not only the flow rate but also the flow direction. Read more...
More Product Announcements from Angst+Pfister Sensors and PowerThe PFLOW5002 / PFLOWC5002 series of gas mass flow controllers can be used for general-purpose gas flow monitor and control applications. They are available in standard or manifold configuration for the mechanical connections. Additionally, it is compatible to Axetris Massflow Controller / Flow Sensor. Read more...
More Product Announcements from Angst+Pfister Sensors and PowerThe 52 Series is a miniature, robust pressure sensor with calibrated and temperature-compensa
The AP4/AG4 gauge pressure sensor series is composed of a silicon piezeoresistive pressure sensing chip and a signal conditioning integrated circuit. The low-level signal from the sensing chip is amplified, temperature-compensa
The AL4 pressure sensor is a digital output low pressure sensor. It is composed of a silicon piezoresistive pressure sensing chip and a signal conditioning integrated circuit. Various pressure ranges from 0-1 kPa (.145 psi) up to 0-10 kPa (1.45 psi), depending on model. Read more...
More Product Announcements from Angst+Pfister Sensors and PowerNothing is too small to make a positive impact on our environment. Therefore, we have reimagined one of our best-known products – the 221 Series Splicing Connector. Read more...
More Product Announcements from WAGO