SIGLENT's new SVA1000X Series Spectrum & Vector Network Analyzers offer precision performance from 9 kHz to 7.5 GHz. These versatile instruments deliver reliable measurements for RF component/antenna characterization, interference/channel
Siglent's innovative spectrum analyzers provide reliable measurement precision and a wide range of RF measurement functions. They incorporate all-digital IF technology and have frequency ranges from 9 kHz to 3.2 GHz for use for almost any application. Read more...
More Product Announcements from Siglent Technologies NA, Inc.The Siglent SNA5000A series of Vector Network Analyzers has a low noise floor and wide dynamic range for accurate measurements in many unique RF applications, including bandwidth, limit testing, scattering, differential and time-domain measurements, Q-factor, insertion loss, ripple test, and fixture simulation. Read more...
More Product Announcements from Siglent Technologies NA, Inc.SPD1000X Programmable Linear DC Power Supply has a 2.8 inch TFT-LCD display, features remote computer control capability, and real time wave display. This single output design is focused on delivering high performance and ease-of-use in a small package. The SPD1168 features a high precision programmable output capable of delivering up to 16 V/8 A, the SPD1305X features a high precision p... Read more...
More Product Announcements from Siglent Technologies NA, Inc.Siglent's new SDL1000X-E programmable DC Loads have input ranges of 150V/30A up to 300W and are ideal for testing batteries, power supplies, LED lighting, automotive electronics and more. Measurement resolution is 1mV/1mA to 0.1mV/0.1mA with adjustable rise times from 0.001 A/us to 2.5 A/us. Read more...
More Product Announcements from Siglent Technologies NA, Inc.Triple and single output supplies with USB/LAN communications and remote sense options Read more...
More Product Announcements from Siglent Technologies NA, Inc.SIGLENT's SDM3000 series digital multimeters offer 4½, 5½ and 6½-digit resolution with up to 35 PPM DCV accuracy and a powerful feature set at an excellent price. Read more...
More Product Announcements from Siglent Technologies NA, Inc.The LEMO B Series offers a modular, ergonomic, rugged and reliable circular multipole connector for applications needing quick and secure Push-Pull latching, making it an ideal choice for semiconductor manufacturing and testing processes, test and measurement, instrumentation, medical devices, research and audio/video applications. Read more...
More Product Announcements from Heilind Electronics, Inc.Omnetics’ Complex Harness Solutions – any Connector, any Cable,
any Application. Read more...
T series connectors have been specifically designed for outdoor applications. They include an inner sleeve and seals to prevent penetration of solids or liquids. Read more...
More Product Announcements from LEMO USA, Inc.