M12 connectors offer robust and compact connectivity solution that has been developed to address specific application environments where space and weight are key concerns. The M12 Series offer a time-saving, reliable and tool-free solution. Qualified to French and European rail standards. Read more...
More Product Announcements from Molex Signal Tech Industrial Ltd.HPH series is a high density interconnect available up to 303 contacts with multiple hardware choices and backpotting option.With a 0.6mm contact diameter, the HPH Series comes in 3-6 row configurations and is available up to 303 signal contacts on a 1.905mm staggered grid. Contacts are removable for ease of maintenance. Read more...
More Product Announcements from Molex Signal Tech Industrial Ltd.Offering a wide range of standard spring contact probes to meet your testing requirements and has long been recognized as the world’s largest probe manufacturer. With over 60 different probe series ranging from 0.02" (0.51 mm) to 0.187" (4.75 mm) pitch with multiple length, travel, ICT, lead free and rotator options, we provide a full portfolio designed for general purpose test on... Read more...
More Product Announcements from Molex Signal Tech Industrial Ltd.STMicroelectronics' 100 V trench diodes are designed for both industrial and automotive applications. The package offering from SOD123Flat to DPAK provide flexible solutions while supporting higher power density designs and improving overall application performance. Read more...
More Product Announcements from DigiKeyThe Siglent SDS5000X Oscilloscope is available with bandwidths of 350, 500 and 1 GHz and offers a maximum sample rate of 5 GS/s. It also features 250 Mpts of acquisition memory and a waveform-update rate of up to 110,000 wfm/s. Read more...
More Product Announcements from Siglent Technologies NA, Inc.Siglent's new SDS6000A Oscilloscopes includes 500 MHZ, 1 GHz and 2 GHz models with sample rates of 5 GSa/s. 16 digital channels plus 4 analog channels provide for convenient mixed signal analysis in one instrument. Read more...
More Product Announcements from Siglent Technologies NA, Inc.Siglent's new SDS2000X HD Oscilloscopes include 100, 200, 350 and 500 MHz models with finer vertical resolution to analyze signal anomalies in power electronics, medical technology and IoT applications. The 2 GSa/s sample rates and low noise front end gives engineers a new tool to analyze the smallest signal details, and is especially useful when the zoom function is active. Read more...
More Product Announcements from Siglent Technologies NA, Inc.With bandwidths from 70 to 300 MHz, low noise vertical scales down to 500 uV/div, and features like serial decoding and MSO capabilities, SIGLENT will quickly become your scope of choice. Read more...
More Product Announcements from Siglent Technologies NA, Inc.Digital Frequency Synthesis (DDS) technology to produce high quality standard function and arbitrary waveform signals. They also provide a wide range of analog and digital modulation functions. Read more...
More Product Announcements from Siglent Technologies NA, Inc.Siglent's innovative spectrum analyzers provide reliable measurement precision and a wide range of RF measurement functions. They incorporate all-digital IF technology and have frequency ranges from 9 kHz to 3.2 GHz for use for almost any application. Read more...
More Product Announcements from Siglent Technologies NA, Inc.