High stability RF signal generators with built-in reference support for lab testing, microwave validation, and automated RF systems requiring repeatable signal output. Read more...
More Product Announcements from Corech MicrowaveCorech CAMS9K40G is a compact 9 kHz to 40 GHz RF analog signal generator with AM, FM, PM and pulse modulation. It delivers -120 dBm to +17 dBm output power, low phase noise, low spurious, and SCPI remote control for radar, receiver and general RF test applications. Read more...
More Product Announcements from Corech MicrowaveDesigned for demanding field environments, the MI-8206 delivers high-channel-count dynamic data acquisition in a compact, rugged, and portable form factor—ideal for outdoor testing, distributed measurements, and on-site diagnostics. Read more...
More Product Announcements from ECON Technologies Co.,LtdELEGRP offers a complete range of wiring devices designed for residential and commercial electrical systems, providing safe power distribution, reliable connections, and durable performance for North American applications. Read more...
More Product Announcements from Suzhou Ele Mfg Co., Ltd.Hypersen Technologies provides chromatic confocal sensors with non-contact measurement, sub-micron accuracy, and fast detection for precision inspection of metal, ceramic, glass, and complex surfaces. Read more...
More Product Announcements from Hypersen Technologies Co., Ltd.The Hypersen all-new Point Spectral Confocal Sensor CF6000 is officially launched! It features a more compact size, lighter weight and better heat dissipation, with upgraded sampling frame rate and enhanced signal strength. Building on the strengths of the previous generation, it has been fully optimized for even more reliable performance. Read more...
More Product Announcements from Hypersen Technologies Co., Ltd.The XT60 connector consists primarily of two parts: metal contacts and a plastic housing. The contacts typically feature gold or copper plating, which effectively reduces contact resistance, enhances electrical conductivity, and provides corrosion resistance. Read more...
More Product Announcements from Shenzhen QH Industrial Co., Ltd5-Pin Magnetic Connector with Adapter: Redefining Convenience and Reliability in Device Connectivity Read more...
More Product Announcements from Shenzhen QH Industrial Co., LtdQH Industrial’s M12 panel mount socket features male contacts, M16×1.5 mounting thread and IP67 protection.It provides reliable power and signal transmission for industrial automation, robotics, machinery and outdoor equipment. Read more...
More Product Announcements from Shenzhen QH Industrial Co., LtdAnalysis of voltage regulator output protection technology. Read more...
More Product Announcements from Shenzhen Xingkerong Technology Co., Ltd