The T-Ray 5000 SPG single point thickness measurement gauge allows direct measurement of multiple layer objects with the press of a button. Read more...
More Product Announcements from Luna InnovationsThe OBR 6225 tests deployed fiber optic networks with unmatched precision and resolution. Measure loss along a fiber optic link and exactly pinpoint issues in fiber optic assemblies. Read more...
More Product Announcements from Luna InnovationsLunaCare instrument support plans help your team maximize test and measurement productivity by taking advantage of Luna’s industry-leading technical expertise. From instrument set-up through data processing and analysis, LunaCare support plans will make everyday a productive day. Read more...
More Product Announcements from Luna InnovationsNew Product: Ultra-Sensitive Tilt Measurements for Fiber Optic Sensing Systems
Luna has launched the os8100 optical tilt sensors, delivering rugged and multipoint tilt measurements to expand the capabilities of structural health monitoring systems based on fiber optic sensors. Read more...
More Product Announcements from Luna InnovationsThe HYPERION Single Board Interrogator is a high-performance optical sensing instrument that offers unmatched ease of integration for OEM systems. A full suite of software tools typically only available to high-end instruments is among one of the many features of the HYPERION Single Board Interrogator. Read more...
More Product Announcements from Luna InnovationsLuna’s HYPERION si155 is an industrial-grade fan-less interrogator for high-speed multipoint fiber optic sensing applications. Featuring both static and dynamic full-spectrum analysis, the si255 provides long-term, reliable and accurate measurements of nearly 1000 sensors on 16 parallel, 160 nm wide channels. Read more...
More Product Announcements from Luna InnovationsLuna’s HYPERION si255 is an industrial-grade fan-less interrogator for high-speed multipoint fiber optic sensing applications. Featuring both static and dynamic full-spectrum analysis, the si255 provides long-term, reliable and accurate measurements of nearly 1000 sensors on 16 parallel, 160 nm wide channels. Read more...
More Product Announcements from Luna InnovationsLuna’s proven Optical Backscatter Reflectometer (OBR) technology provides advanced design, diagnostic and inspection capabilities to fiber-optic manufacturers, developers and installers by illustrating a map, in ultra-high resolution, of an optical link. Read more...
More Product Announcements from Luna InnovationsLuna’s os9100 are Fiber Bragg grating (FBG) based discrete static and dynamic pressure sensors. Featuring ultra-sensitive, low profile sensors that can be dispersed over up to 10km. Read more...
More Product Announcements from Luna InnovationsThe os3150 is a rugged, spot-weldable optical strain gage based on fiber Bragg grating (FBG) technology. Read more...
More Product Announcements from Luna Innovations