These new benchtop chambers provide customers with flexibility and is easily adapted for multiple use cases. The stackable configuration saves floor space for crowded test laboratories and doubles test capacity in the same footprint. Read more...
More Product Announcements from Cincinnati Sub-Zero ProductsWe’re excited to be exhibiting at WESTEC 2025 at the Anaheim Convention Center, October 7–9! Read more...
More Product Announcements from Accurex Measurement, Inc.We’ll be showcasing TubeInspect with 3D Hairpin Inspect — the fastest, most accurate way to measure complex EV hairpins in seconds. Read more...
More Product Announcements from Accurex Measurement, Inc.This automated tape measure drops a weighted cable to the bulk material surface at timed intervals. Also called plumb bob or bin bob, BinMaster's SmartBob® is highly reliable and offers a long service life. Read more...
More Product Announcements from BinMaster, Inc.BinMaster proudly announces the launch of its ATEX-approved rotary level indicators, designed for installation in hazardous environments. Select BMRX-100, BMRX-200, and BMRX-300 models are certified to meet Class I and Class II ATEX standards. Read more...
More Product Announcements from BinMaster, Inc.The T-Ray® 5000 Dual Channel Control Unit (TCU54nm) is the same size, shape and weight as our successful single channel unit (TCU52nm) but with the added benefit of being able to control two terahertz sensors enabling a wide variety of multi-sensor applications. Read more...
More Product Announcements from Luna InnovationsThe T-Ray® 5000 product family allows state of the art terahertz measurements to be performed quickly and easily. The T-Gauge® Explosion Proof Thickness Measurement System (SCS500n) takes the robustness of the T-Ray® 5000 to a new level with the ability to operate in flammable atmospheres, such as
paint booths or coating facilities. Read more...
The T-Ray® 5000 Small Collinear Industrial Sensor (TCU54nm) provides the same rugged measurement capability as the standard industrial collinear sensor, but in a smaller package. Measuring the thickness of multiple layers, layer density, basis weight and caliper thickness are all possible. Read more...
More Product Announcements from Luna InnovationsLuna's new optical strain rosettes simplify model validation Read more...
More Product Announcements from Luna InnovationsThe T-Ray® 5000 is a compact pulsed terahertz measurement system that is designed to be deployed in an industrial environment. Read more...
More Product Announcements from Luna Innovations