Learn about the crucial role of Original Equipment Manufacturers (OEMs) in the manufacturing industry. Discover what OEM companies do, the benefits of working with an effective OEM, and how they can provide essential components and expertise to produce high-quality finished goods. Read more...
More Product Announcements from Lowell CorporationView the full official white paper on our website! Read more...
More Product Announcements from Lowell CorporationA valve wrench is a versatile tool for various household or industrial applications. It is one of the most common pipeline tools in a toolset. Read this article to learn how to use a valve wrench for various valves. Read more...
More Product Announcements from Lowell CorporationLowell’s 8D-QS Quad Square Lineman’s Wrench packs several features to make work easier and safer for high-line workers.
Weighing only 1-3/8 lb. and only 13″ long, the Quad Square can easily carry up a pole on a tool-belt. It’s well balanced for easy and safe prolonged use. Its 200 lb-ft of torque delivers serious turning power. Low profile steel sockets wit... Read more...
More Product Announcements from Lowell CorporationLowell Corporation has updated four lightweight aluminum models to its strap wrench line. Designed for use in industrial, construction, and utility applications, the tools make it possible to turn any shape without scratching, denting, or crushing.
Industrial and construction uses include loosening and tightening oddly-shaped and frozen fittings, machine and vehicle oil filters, s... Read more...
More Product Announcements from Lowell CorporationWith its reversible, articulating head and slim profile design, Lowell’s Model 8E 2-in-1 double socket wrench lets workers quickly access nuts in tight spots. Two hex socket size combos are available: 1-1/4″ x 1-1/16″ and 1-1/8″ x 15/16.” Their 12-point design makes it easier to engage the four most common nut sizes in everyday pipeline and construction work.
Read more... More Product Announcements from Lowell CorporationSPIROL Heat Insert Drivers and Self-Tapping Insert Drivers are designed to enable easy and repeatable set-ups, and provide greater in-process control. Preset, repeatable air pressure and temperature settings assure uniform insert installation and maximum insert performance. Read more...
More Product Announcements from SPIROLSPIROL® is pleased to introduce the Model PMX Extra Heavy Duty Manual Pin Inserter. This versatile tool is ideally suited for low to moderate levels of production for assemblies that require insertion force up to 26.6 kn (6,000 lbs). Benefits include smooth operation, repeatability and durability. Download the data sheet today! Read more...
More Product Announcements from SPIROLWith its reversible, articulating head and slim profile design, Lowell’s Model 8E 2-in-1 double socket wrench lets workers quickly access nuts in tight spots. Two hex socket size combos are available: 1-1/4″ x 1-1/16″ and 1-1/8″ x 15/16.” Read more...
More Product Announcements from Lowell CorporationNorlok can test and evaluate your samples in our facility, generally free of charge! Read more...
More Product Announcements from Norlok Technology, Inc.