Hannay Reels

The 2000 Series Manual or Power Rewind Reels from Hannay Reels feature two swivel joint inlets and two outlet risers to handle two hoses of equal length. Standard inlets are 90° ball bearing swivel joints and standard outlets are 1/2" female NPT threads. Read more...

More Product Announcements from Hannay Reels
Hannay Reels

The 9000 Series from Hannay Reels is made to handle 2” through 4” ID hoses. The heavy-duty reels can be powered by a gear driven crank or a chain and sprocket powered by electric, hydraulic or compressed air motor. The 9000 Series features a multi-wrap configuration as well as a standard 90° ball bearing swivel joint. Read more...

More Product Announcements from Hannay Reels
Hannay Reels

The 7500 Series from Hannay Reels is heavy-duty designed for longer lengths and larger diameters of hose through 3" I.D. The reels can be powered by a gear driven crank or a chain and sprocket powered by electric, hydraulic or compressed air motor. Read more...

More Product Announcements from Hannay Reels
Hannay Reels

Hannay Reels family of Diesel Exhaust Fluid (DEF) hose reels are built to help meet diesel emissions regulations for the transportation industry. These reels feature a 304-grade stainless steel fluid path in various sizes to handle the corrosive urea-based solution safely and efficiently. Read more...

More Product Announcements from Hannay Reels
Hannay Reels

Ideal for fuel dispensing, fire protection and chemical transfer operations, the 4000 Series from Hannay Reels comes in manual or power rewind options. The lightweight, compact crank is made for long-length 3/4” or 1” hoses and features a removable direct crank. This series can withstand pressure up to 2,000 psi and temperatures up to 250° F (121° C). Read more...

More Product Announcements from Hannay Reels
Hannay Reels

Hannay Reels Chemical series is designed for chemical distribution/delivery for a variety of applications including: commercial/community pools, water parks, toxic waste recycling, bulk handling of acid, bleach, chlorine, pesticides, fertilizers and more. A special CPVC swivel joint resists corrosion and provides longer reel life. Read more...

More Product Announcements from Hannay Reels
Hannay Reels

Designed for storage of long lengths of hose, cable, rope, or wire, the Hannay Reels C1500 Series reels can handle single 1/4" through 1" O.D. Winding is initiated by a 1-1/8" x 2-3/8" (28 mm x 60 mm) opening in the drum. A direct crank rewind is permanently attached with a removable crank option available upon request. Read more...

More Product Announcements from Hannay Reels
Hannay Reels

Hannay Reels 4100 Series reels are durable, compact and lighweight hose reel designed for long lengths of hose. Built with a rugged roll-formed frame, this series is available in manual or power rewind, handles 3/4" or 1 " ID hose and can hold up to 200 feet. Read more...

More Product Announcements from Hannay Reels
Hannay Reels

Ideal for air compressors and washdown applications, Hannay Reels 1800 Series manual or power rewind reels are compact and lightweight. The direct crank is attached to rewind long-length 5/8” or 3/4” ID hoses. The chain and sprocket drive are powered by an electric, hydraulic or compressed air motor, and manual reels come with a cam-lock brake and spring actuated pin lock. Read more...

More Product Announcements from Hannay Reels
Hannay Reels

Hannay Reels Series F manual or power rewind reel is designed for fire booster hose. Ideal for industrial fire protection and quick first attack. The Series F reels handle 3/4" I.D. or 1" ID hose and can hold up to 350 feet depending on hose ID. Read more...

More Product Announcements from Hannay Reels