Hannay NSCR Series spring rewind reels are designed to handle live electric cable. A heavy-duty motor along with a non-sparking ratchet and declutching arbor make this an exceptionally safe and durable reel. The NSCR Series features double brushes per circuit, and the brushes are made from copper granite with copper alloy rings. Read more...
More Product Announcements from Hannay ReelsThe 700 Series spring rewind reels are built with a roll-formed channel frame for heavy-duty applications.Ideal for air, water, steam and general industrial applications. A non-sparking ratchet assembly and declutching arbor prevents damage during reverse winding. The reel handles ¼’ to ½’ ID hoses and withstands pressure up to 10,000 psi. Read more...
More Product Announcements from Hannay ReelsAvailable in manual rewind or power rewind, the SWCR Series of Spring Rewind Arc Reels can handle #2 through #4 cables up to 400 amps. This reel quickly connects the welder to the project at hand and instantly unwinds any cable length for immediate use. The non-sparking ratchet assembly and the declutching arbor are standard, while a cable and ball stop are available options. Read more...
More Product Announcements from Hannay ReelsHannay's 8000 Series reels are heavy-duty reels designed for bulk transfer operations, fueling applications, chemical transfer and more. The 8000 series can handle 1.5" up to 2" ID hose and lengths up to 340 feet and are available in manual or power rewind options. Stainless steel internal options are available upon request to handle senstive chemicals or food grade fluids. Read more...
More Product Announcements from Hannay ReelsHannay Reels 6000 Series Manual or Power Rewind Reels are heavy-duty enough to handle longer lengths of hose used for fuel dispensing, fire protection, and water blasting operations. Available with a gear-driven crank rewind or a sprocket drive powered by electric, hydraulic or compressed air motor, the 6000 series can handle pressure up to 2,000 psi. Read more...
More Product Announcements from Hannay ReelsHannay Reels 7000 Series dual manual or power rewind reels are designed to handle 3/4" or 1" ID hose and can hold up to 350 feet. This series has two swivel joint inlets and two outlet risers to handle two equal lengths of hose. Read more...
More Product Announcements from Hannay ReelsDesigned for bulk transfer and fuel dispensing operations, Hannay Reels 900 Series spring rewind reels are constructed with a roll-formed channel frame. The non-sparking ratchet and declutching arbor prevent damage to the reel and ensures its longevity. The 900 Series comes with 4-way roller assembly, but the rollers can be reconfigured to fit almost any need. Read more...
More Product Announcements from Hannay ReelsHannay Reels 800 Series spring rewind hose reel is ideal for processing, maintenance, washdown, air or fuel dispensing. This reel is compact, and with a small footprint is very versatile, it can be truck, trailer, floor, wall or ceiling mounted. The 800 series spring reel is a durable, dependable reel and can withstand every day use. Read more...
More Product Announcements from Hannay ReelsThe Hannay GHAT1200 reel is specifically engineered for portable use in grounds maintenance in a wide variety of industries. Hose pickup and storage are quick and neat with the GHAT1200, which provides continuous hose flow with a swivel joint inlet, fluid hub and outlet riser. Read more...
More Product Announcements from Hannay ReelsHannay Reels 1000 Series manual rewind reel is compact and easy to mount for spray and washdown applications with pressures up to 3,000 psi. The e-coated frame and permanently attached direct crank provide a durable and user-friendly experience. A 3/8” outlet comes standard, but a 1/2” outlet is available upon request along with a field-installable pin lock.
Features:
... Read more... More Product Announcements from Hannay Reels