JETSEAL, Inc.

The Omega Seal is a good choice for the most demanding high pressure gas or liquid applications. The Omega Seal is also a good choice for vacuum seals.
Our Omega Seal offers the lowest leakage rate of all seals available, and is an optimal solution for applications that remain undisturbed for long periods. It's knife-edge seal contact feature concentrates load force to create an e... Read more...

More Product Announcements from JETSEAL, Inc.
JETSEAL, Inc.

The most demanding applications are best served by JETSEAL’s V-Seals which combine the advantages of compactness, lowest leakage rates, high pressure capability, and high springback.

The V-Seal is one of JETSEAL’s most effective metallic seals. We are able to engineer the optimum seal shape by profiling its cross-section thus providing a carefully controlled variable w... Read more...

More Product Announcements from JETSEAL, Inc.
HydraCheck Inc.

Yelloc Serviceline plugs offer an environmental and material protection system preventing oil and chemical spills and leakage. Read more...

More Product Announcements from HydraCheck Inc.
APM Hexseal Corp.

HOW TO SELECT THE RIGHT ELASTOMER FOR YOUR SEALING BOOTS AND FASTENERS

Elastomers are the key to providing effective sealing solutions for applications in outdoor, marine, medical and any environment where sealing stuff in or sealing stuff out is imperative. Elastomers are versatile materials typically composed of polymers, and manufacturers prize them for their ability to bend an... Read more...

More Product Announcements from APM Hexseal Corp.
JETSEAL, Inc.

JETSEAL is the first manufacturer to offer all convolution-type seals in multiple-ply configurations, without circumferential welding. These seals have the highest deflection capability of all resilient metallic seals for a given envelope size. A Two-Ply seal can literally double the deflection capability in the same space as the seal you are using, or contemplating using now.

Lea... Read more...

More Product Announcements from JETSEAL, Inc.
JETSEAL, Inc.

V-Seals are an effective metallic seal for demanding applications. JETSEAL’s V-Seals combine the advantages of a compact profile, low leak rate, and high-pressure capability into a high-performance low deflection seal. JETSEAL provides a carefully controlled variable seal wall thickness and a knife edge seal contact area for a low leak rate. V-Seals are designed to maximize spring... Read more...

More Product Announcements from JETSEAL, Inc.
Atlantic Rubber Company, Inc.

Custom O-Rings in an array of materials and sizes are designed to your needs using carefully compounded rubber and manufactured to high precision tolerances. They can be cut to any length and vulcanized to provide a strong uniform thickness and durable joint.

Heavy duty static applications have used O-Rings of this construction type successfully for decades.

Atlantic Rubber... Read more...

More Product Announcements from Atlantic Rubber Company, Inc.
Budnick Converting, Inc.

Budnick Converting specializes in die cutting adhesive tapes and other flexible materials to meet your exact specifications and application needs. Read more...

More Product Announcements from Budnick Converting, Inc.
Budnick Converting, Inc.

We have the versatility to die cut almost any material with a multitude of different processes and hit customer specs every time. Each machine and operator have different qualities that line up with individual customer needs and our years of knowledge makes Budnick the best in the industry. Read more...

More Product Announcements from Budnick Converting, Inc.
CT Gasket & Polymer Co., Inc.

T-seals are used when an O-ring’s outstanding ability to seal over a wide range of pressures and temperatures is required, but an improved solution with greater resistance to extrusion and twisting is also necessary. T-seals fit into existing O-ring grooves, so no re-machining or redesign of the existing hardware is involved. Read more...

More Product Announcements from CT Gasket & Polymer Co., Inc.