Keystone has expanded our selection of electronic hardware and screws to include a series of Metric & Imperial threaded Titanium Socket Head Cap Screws.
This new line of products are manufactured from Grade 2 Titanium meeting DIN 912 specifications. These screws are ideal for use in corrosive environments involving petroleum, biomedical and power generation operations as well... Read more...
More Product Announcements from Keystone Electronics Corp.Junction Box for EMK / EKL medium premium
Benefits
- Chemical-resistant
- Temperature-resistan
t - Flame-retardant
- For use in ex areas with surface resistance >109 Ohm
- Absolutely corrosion-proof
- Seawater-proof
High temperature, self-regulating parallel heating cable
Benefits
- Self-regulating
- Steam purging possible
- Wide operating temperature range
- Simple installation thanks to its high flexibility
- Corrosion-proof and resistant to chemical attack thanks to its outer high temperature fluoropolymer protective jacket
High temperature, self-regulating parallel heating cable
Benefits
- Self-regulating
- Can be cut to length at random thanks to its parallel current supply
- Corrosion-proof and resistant to most chemicals thanks to its fluoropolymer protective outer jacket
- Simple installation thanks favourable dimensions
Mid temperature, self-regulating parallel heating cable
Benefits
- Self-regulating
- Can be used in temperature class T4 in Ex area
- Can be cut to any length thanks to its parallel circuit configuration
- Simple installation thanks to its high flexibility and favourable dimensions
- Corrosion-proof and resistant to chemical attack tha...
Low temperature, self-regulating parallel heating cable
Benefits
- Self-regulating
- Can be cut to any length thanks to its parallel current supply
- Corrosion-proof and resistant to effects of chemicals thanks to its protective jacket
- Electrically and mechanically protected by a tinned copper braid
- Simple installation thanks to it...
High temperature, self-regulating parallel heating cable
Benefits
- Self-regulating
- Steam purging possible
- Can be cut to any length thanks to its parallel current supply
- Corrosion-proof and resistant to most chemicals thanks to its outer sheath
- Electrically and mechanically protected by a nickel-plated copper braiding
- ...
Dimensions (L*W*H)(mm): 1200*600*(720-1060)
Uniform Static Load: 200kg
Uniform Dynamic Load: 130kg
Lift function: Yes Read more...
More Product Announcements from TPS Elektronik GmbHLSF Series -AC/DC Extended/Direct Handle Motor Disconnect Switch and the RT Series AC /DC Door Mount Motor Disconnect Switch Read more...
More Product Announcements from Altech Corp.The replacement part is often only the beginning
Finding an Alternative Is Only Step One
The real work begins when the replacement enters the production process
One Change Creates Work Across the Process
A replacement can affect teams across the production process
A component may represent a small percentage of total product cost.
... Read more...
More Product Announcements from NKK Switches