Every coil heater configuration tells a different application story. Some are designed for compact spaces. Others for extreme temperatures, faster response times, or precise heat distribution. No two processes are exactly alike and custom heater manufacturing reflects that.
This is what makes coil heaters so versatile across industries: the ability to engineer a solution a... Read more...
THE LAB at Ambrell tested an induction heating application involving soldering ferrule and module assemblies. Read more...
More Product Announcements from Ambrell Induction Heating SolutionsLP3S-V - Shorter, Illuminated, Vandal Resistant Pushbutton Switch
OTTO’s LP3S-V series of vandal resistant, momentary action pushbutton switches are a shorter behind panel version of OTTO’s LP3-V series. The LP3S-V offers the same case styles, circuit ratings and button types as the LP3-V, but with shorter behind panel construction. An excellent choice when space is li... Read more...
More Product Announcements from OTTO ControlsTrigger Switches
This precision trigger switch has an actuating force of 2.25 lbs. to make the first pole; 6.5 lbs. passing through a detent to actuate the second pole. Housing is black thermoplastic, trigger button is red thermoplastic. With a width of .641", the U2-082 is military qualified to M8805/111-03. Read more...
More Product Announcements from OTTO ControlsCS - Capacitive Touch Switch
The CS Series Capacitive Touch Sensor Switch is designed for applications where control functions are needed for an unobtrusive style. The switch changes output level with the presence of a finger or hand (gloved or ungloved) which makes it ideal for use as a simple on/off switch. The switch sensing area can be a concave surface or a slightly bowed sur... Read more...
More Product Announcements from OTTO ControlsHigh-performance PTFE diaphragms for pumps in pharmaceutical, food, industrial, and chemical applications. Read more...
More Product Announcements from Shenzhen Dechengwang Technology Co., LtdBrass gears resist corrosion in marine and outdoor environments while providing quiet, low-friction operation. Ideal for automotive, marine, and precision instruments. Read more...
More Product Announcements from Chengdu Leno Machinery Co., Ltd.Parvalux modular drive platforms help engineering teams:
• Validate performance early
• Test under real operating conditions
• Transition into production without redesign
The goal isn’t just a working prototype, it’s a production ready solution. Read more...
Next-gen strain wave gear with patented dual-arc design delivers higher engagement, lower sliding, and precise, quiet operation for robotics and industrial automation. Read more...
More Product Announcements from KOFON Motion GroupHigh-performance laminar sealing rings with 360° contact and enhanced protection for harsh industrial environments. Read more...
More Product Announcements from Zhejiang Lisheng Spring Co., Ltd.