DigiKey

The term “Motion and control” refers to a group of individual components working together to create controlled movement in a machine. Basically, where there’s automation, there’s motion. It’s an essential core function. Read more...

More Product Announcements from DigiKey
Allen-Bradley / Rockwell Automation

FLEXLINE™ 3500 motor control centers are available with a portfolio of smart technology solutions to help customers meet or exceed their industrial motor control and power distribution needs. The MCC meets IEC standards 61439-1&2 for global customers. Read more...

More Product Announcements from Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation

Product teams can now gain new insights into their MagneMover® LITE™ Intelligent Conveyor System performance using the MagneMover LITE Operator Runtime Tool. The software provides real-time data that allows operators to track carriers as they move through production and analyze detailed diagnostics to make faster decisions and better troubleshoot potential issues. Read more...

More Product Announcements from Allen-Bradley / Rockwell Automation
FAULHABER MICROMO

FAULHABER has added another extremely compact Motion Controller without housing to its product range. The new Motion Controller is ideal for integration in equipment manufacturing and medical technology applications. With 36 V and 3 A (peak current 9 A), it covers the power range up to approx. 100 W and is suitable for DC-motors with encoder, brushless drives or linear motors. Read more...

More Product Announcements from FAULHABER MICROMO
ETEL S.A.

Altogether, ACCURET+ position controllers minimize errors during axes motion and, therefore, dramatically reduce the settling time.

  • High signal-to-noise ratio current loop: parasitic motions can be avoided due to the low noise current regulation, yet also capable of driving high current levels required during accelerations..../li>
Read more...

More Product Announcements from ETEL S.A.
ETEL S.A.

The new ACCURET+ stands for ultimate performance, a demonstration of ETEL’s finest tradition in motion control. After years of success with the AccurET family, the ACCURET+ represents the 4th generation of position controllers designed to support another decade of ever demanding advanced motion control applications. The first two members of the port... Read more...

More Product Announcements from ETEL S.A.
ETEL S.A.

ULTIMET ADVANCED MOTION CONTROLLER

Embedded real-time operating system for maximum flexibility and performance

The UltimET Advanced is a powerful and versatile multi-axis motion controller reinforcing the existing UltimET family product portfolio from the high-end side. With the UltimET Advanced, not only ETEL brings a motion controller with outstanding intrinsic performanc... Read more...

More Product Announcements from ETEL S.A.
ETEL S.A.

Embedded real-time operating system for maximum flexibility and performance.

With the UltimET Advanced, not only ETEL brings a motion controller with outstanding intrinsic performance, but it brings also on the market a high level of flexibility in controlling advanced motion system with strategies that one can shape very precisely to match dedicated needs of various applic... Read more...

More Product Announcements from ETEL S.A.
ETEL S.A.

All AccurET modular controllers are now compatible with EtherCAT communication bus. It brings the features of high-end controllers in your machine with minimal integration effort making the performance gains visible straightaway. Read more...

More Product Announcements from ETEL S.A.
FAULHABER MICROMO

MICROMO launches the new MC3/MCS motion control family. The new controllers are optimized for use with FAULHABER motor technologies, offer electronics for simple operation with state-of-the-art interfaces for multi-axis applications and provide a motion control system solution with the most compact integration into industrial grade housing. Read more...

More Product Announcements from FAULHABER MICROMO