Festo Corporation

Place your trust in precise guidance and great absorption of torques and shear forces - coupled with a sturdy, compact design. The guided actuator DFM is suitable for clamping, lifting and stopping tasks. Read more...

More Product Announcements from Festo Corporation
Beswick Engineering Co., Inc.

Connecting and disconnecting multiple fluid lines is quick with the Beswick eight line quick disconnect. The design features a releasing sleeve that permits one-hand disconnections and incorporates a keyed location pin ensuring correct orientation of the lines. The internal end of the multiple line quick disconnect is designed with automatic shut-off valves to prevent leakage. Read more...

More Product Announcements from Beswick Engineering Co., Inc.
Festo Corporation

The most compact slide actuator on the market. Integrated pneumatic shock absorber and sensor holders, integrated base cushioning. And best of all - slide and yoke comprise one single part - torsion-resistant with unrivalled precision. Read more...

More Product Announcements from Festo Corporation
Festo Corporation

Smaller systems yet greater performance. This balancing act is not a problem with the compact cylinders ADN-S. They are extremely small and light and deliver excellent performance with small movements. All thanks to the one-piece, compact housing. Read more...

More Product Announcements from Festo Corporation
Festo Corporation

In the production process of expensive and sensitive workpieces such as wafers, gentle and secure transport as well as reliable coating of the individual wafers are a must. Any incorrect handling within the process quickly leads to high costs. Festo offers suitable automation solutions for precision wafer handling. Read more...

More Product Announcements from Festo Corporation
Kaeser Compressors, Inc.

Compressed air is among your biggest power consumers. Leveraging over a century of engineering experience, KAESER provides the expertise to deliver consistent pressure and superior air quality throughout your facility, coupled with an energy-efficient system that delivers more air per kW. Read more...

More Product Announcements from Kaeser Compressors, Inc.
THK America, Inc.

1.Long service life
Most US models have a running life of 20,000km with the maximum load capacity applied (10,000km for US6 and 8), which is the highest level of service life in the industry. LM Guide and ball screw running life can also be calculated based on usage conditions.

2.Long-term maintenance-free operation
Thanks to the use of Caged Ball LM Guide... Read more...

More Product Announcements from THK America, Inc.
Branham, W.C. Inc.

Choose Artec® double acting magnetic cylinders with anti-rotation hollow hexagonal rod suitable for applications needing vaccum capabilities. SS 303 rod. Available models compliant with ISO 6432 and 21287 standards. Read more...

More Product Announcements from Branham, W.C. Inc.
Paxton Products, an ITW company

This blog post covers the top 5 most common food and beverage-related applications that the Paxton Products team sees on a regular basis, and dives into a solution for each application. Read more...

More Product Announcements from Paxton Products, an ITW company