Plast-O-Matic Valves, Inc.

Plastomatic Multi-Purpose Actuator Enables our Ball Valve to Open & Close Automatically - Where No Electricity or Compressed Air is Available ! Read more...

More Product Announcements from Plast-O-Matic Valves, Inc.
NB Corporation of America

There are three types of Linear Actuators used in manufacturing: Hydraulic, Pneumatic, and Electro-Mechanical. Hydraulic actuators are primarily used for moving very heavy loads, in the same way, that large construction equipment often operates off of hydraulic pressure. Pneumatic actuators, by comparison, are good for extremely fast applications, where the lightweight components and low... Read more...

More Product Announcements from NB Corporation of America
Paxton Products, an ITW company

Paxton Products designs & manufactures high performance air delivery systems that are custom-engineered to optimize drying, blow-off, and air rinsing of your products. The process begins with your application: what size, what shape, what speed, how much water or debris is to be blown off, what configurations – then, the Air Delivery Device is engineered to these exact specifica... Read more...

More Product Announcements from Paxton Products, an ITW company
Jergens, Inc.

Jergens NEW MT-S, the ultimate solution for fully automatic workpiece changes during machining processes! Read more...

More Product Announcements from Jergens, Inc.
Branham, W.C. Inc.

Artec Pneumatic Air Cylinders from W.C. Branham Inc. Series A UNITOP compact cylinders available in bore sizes ranging from 12mm to 100mm. Read more...

More Product Announcements from Branham, W.C. Inc.
Jergens, Inc.

Automatic Workpiece Change: Seamlessly switches workpieces from the tool magazine to the clamping device. Read more...

More Product Announcements from Jergens, Inc.
Jergens, Inc.

The modularly designed gripper system enables the automated handling of workpieces during the machining process
on a machine tool. Fully automated workpiece changes, longer machine running times - unmanned production shifts
become possible without any high investments in a complete robot cell or large machining centers. Read more...

More Product Announcements from Jergens, Inc.
HydraCheck Inc.

Thanks to their advanced design, the diagnostic nipples are reliable components in the System 100 measuring device. They are made of hardened steel. The diagnostic nipples are maintenance free and are designed for temperatures from -40°F to 230°F (-40°C to +110°C). Read more...

More Product Announcements from HydraCheck Inc.
Bansbach Easylift®

Bansbach’s easyE® in-line actuator is a slim design with a programmable controller. Offered in three sizes, steel or stainless steel. 12/24VDC, optional battery pack. Perfect for hospital beds. Read more...

More Product Announcements from Bansbach Easylift®