Learn about W.C. Branham’s slot-tube style rodless cylinder line, DURATRK, in this video from our President and CEO Troy Branham. Read more...
More Product Announcements from Branham, W.C. Inc.Long stroke linear actuators are designed to move objects over extended distances. These actuators are ideal for applications where precision is needed over a long range, such as in industrial automation, aerospace, or large-scale robotics.
Learn More Read more...
More Product Announcements from Actuonix Motion DevicesHigher side loading, and more compact than the rod version (P16). Available with limit switches or position feedback. Read more...
More Product Announcements from Actuonix Motion DevicesOur smallest linear servo yet. Miniature size with big performance. Read more...
More Product Announcements from Actuonix Motion DevicesThe proper calibration of CEM gas analyzers is essential for ensuring accurate emissions monitoring, maintaining regulatory compliance, and preventing the release of dangerous chemicals into the air. Acting as gas detectors, these devices are extremely useful for calculating and observing gas concentrations emitted from refineries, incinerators, and power plants. Read more...
More Product Announcements from Environics, Inc.To support our core product line, we can customize many components with accessories and optional features such as sensors, mounting options, and different materials and surface coatings such as Industrial Chrome Plating Electroless Nickel Plating, Black Oxide Low Temperature, Black Chrome Treatment (With Fluoride Coating). Please contact us for other surface treatments.
Learn More Read more...
More Product Announcements from NB Corporation of AmericaKuriyama Hydraulic Connections Quick Release Couplings features the Argus line of products from Alfagomma®. Argus couplings are made from high strength carbon steel with TOP COAT chrome-III zinc plating that provides superior resistance to oxidation. Available parts with sizes from ¼” to 1 ½” conform to ISO-A and ISO 7241-1 B standards. Flat Faced coupl... Read more...
More Product Announcements from Kuriyama of America, Inc.NB's BG Type is a compact single axis actuator that integrates a Slide Guide and Precision Ball Screw. BG Type offers compact dimensions, which outperforms conventional positioning tables. This is made possible by a unique "U" shaped Guide Rail and Slide Block that provides multiple functions of a Guide Block and a Ball Screw Nut combined into a single unit. The "U" shaped Guide Rail des... Read more...
More Product Announcements from NB Corporation of AmericaThere are hardly any limits to the possible applications for AERZEN screw compressors. They can be relied upon to create pressure for the pneumatic transport of powders, bulk goods or ash. They aerate sewage tanks, keep lakes and harbours clear of ice, supply oxidizing air for power plants or start jets for aircraft turbines. Read more...
More Product Announcements from Aerzen USA Corp.Whether in the marine, the food industry, the chemical industry or in medical technology - our in-line actuators can be used in harsh environments Read more...
More Product Announcements from Bansbach Easylift®