SDP/SI manufactures high-quality gears, mechanical components, and complex gear assemblies for the most well-known names in aerospace, medical and robotics. Engineering and manufacturing processes are done in house, giving us better control over lead times and responsiveness to our customer's requests. We look forward to working with you. Read more...
More Product Announcements from Stock Drive Products & Sterling Instrument - SDP/SISDP/SI manufactures metal and nonmetallic pulleys in a variety of profiles, sizes, styles and numbers of teeth. To ensure long life and quiet operation in your application our pulleys are made to the exact timing belt profile. To complete your drive system, get your timing belts from SDP/SI. Read more...
More Product Announcements from Stock Drive Products & Sterling Instrument - SDP/SIMICROMO launches a new FAULHABER 20/1R planetary gearhead, offering the most powerful transmission technology in its class. A 20 mm diameter allows the stainless steel gearhead to achieve continuous torque of 800 mNm, & up to 1100 mNm in intermittent use. The 20/1R gearhead can be combined with small coreless DC, brushless DC motors and stepper motors with a diameter of 17 to 22 mm. Read more...
More Product Announcements from FAULHABER MICROMOPrecision shaft differentials manufactured by SDP/SI, feature built-in anti-backlash characteristics for eliminating play in shaft rotations. Identified as part number S9540A-TS9, the differential provides a high level of precision in instrument drives and is particularly effective at adding and subtracting shaft rotations in servo systems. Read more...
More Product Announcements from Stock Drive Products & Sterling Instrument - SDP/SIPrecision anti-backlash gears manufactured by Stock Drive Products/Sterling Instrument,ISO 9001 + AS9100 certified, feature the exclusive Fairloc® integral hub which allows precise positioning on the shaft. These gears are compact, self-contained and offer a small gear hub envelope. Read more...
More Product Announcements from Stock Drive Products & Sterling Instrument - SDP/SIDesigned for miniature applications the SDP/SI right angle gear drives feature lightweight, non-corrosive, all metal construction. Identified as the A 2Z1A-... series, the standard mount gear drives are made of anodized aluminum housings and hardened steel helical gears. Also offered are base-mounted and panel-mounted miniature right angle helical gear drives with a fiberglass rei... Read more...
More Product Announcements from Stock Drive Products & Sterling Instrument - SDP/SISDP/SI is a leading manufacturer and global supplier of timing belts and pulleys. Not only does SDP/SI keep a large assortment of standard timing belts on-the-shelf, but has the capability to cut custom widths on demand from existing belt material in inventory. Available profiles include: Miniature FHT®, MXL, 40 D.P., XL, L, HTD®, GT®2, GT®3, and T. Read more...
More Product Announcements from Stock Drive Products & Sterling Instrument - SDP/SIStock Drive Products/Sterling Instrument, ISO 9001 + AS9100 certified, designs and manufactures custom components and assemblies to meet customers needs. Precision machining in a variety of materials, custom capabilites include precision gears, gearboxes, differentials, and planetary gearheads. Read more...
More Product Announcements from Stock Drive Products & Sterling Instrument - SDP/SIThanks to the sturdy construction, the FAULHABER metal Planetary Gearheads are ideal for applications which demand the highest torque. The new 17/1 gearhead is the latest addition to the FAULHABER gearhead product line in the 16 to 20 mm diameter range. The 17/1 gearhead is available with up to five gear stages, with standard reductions of 3.33 : 1 to 1,367 : 1 Read more...
More Product Announcements from FAULHABER MICROMOSDP/SI offers a variety of different worms and their mating worm gears. They are available in various materials, metal or molded. These can be made custom with different numbers of teeth, custom bores, and passivation for stainless steel. Our engineering department can help your find the solution for your specific requirements. Read more...
More Product Announcements from Stock Drive Products & Sterling Instrument - SDP/SI