C-Flex Bearing Company

C-Flex Pivot Bearings play a vital role in optimizing gimbal performance by offering features such as frictionless motion, no backlash, self-centering capabilities and indefinite life, making them ideal for applications requiring high precision and durability. Read more...

More Product Announcements from C-Flex Bearing Company
GEEPLUS Inc.

An ultra‐small latching solenoid from Geeplus has no respect for size. Although it only measures 12x8x7mm at its widest points, their new S1L‐0211 provides more than 2N of holding force. Read more...

More Product Announcements from GEEPLUS Inc.
GEEPLUS Inc.

Geeplus now offers an even smaller bistable rotary solenoid (the BRS0710) and a Low Outgassing version of the BRS1020 for use in space! Read more...

More Product Announcements from GEEPLUS Inc.
GEEPLUS Inc.

Geeplus has redesigned the powerful and fast-acting VM102 voice coil motor using a highly optimized magnet assembly and a new, more flexible termination. Read more...

More Product Announcements from GEEPLUS Inc.
Isotech, Inc.

Isotech's CR and RV Series Gonio Ways are highly accurate curved slide ways that offer unprecedented low friction and precise pendulum motion. These ways feature four hardened and ground curved guide rails in addition to two curved retainers with cross rollers. Our advanced precision grinding processes are used to curve guide rails with v-shaped raceway groove and curved cross roller ret... Read more...

More Product Announcements from Isotech, Inc.
KHK USA, Inc.

KHK USA has relaunched its website to introduce new products, modernize the user interface, and offer additional functionality Read more...

More Product Announcements from KHK USA, Inc.
Encoder Products Company

EPC, the largest privately held encoder manufacturer in the U.S., offers vertically integrated production, industry-leading 3-year warranty, and unmatched lead times—delivering secure sourcing and risk mitigation for critical applications. Read more...

More Product Announcements from Encoder Products Company
Encoder Products Company

EPC’s IO-Link-enabled rotary encoders simplify integration, reduce wiring complexity, and deliver real-time diagnostics for Industry 4.0 and smart factory applications. Read more...

More Product Announcements from Encoder Products Company
Conax Technologies

There’s nothing more crucial than the reliability of our products. Customers depend on them to operate without fail – down to thousandths of an inch. In addition to providing reliable solutions that meet the highest standards, we’re committed to making our customers’ jobs easier. One of the ways we do that is through X-ray technology. Read more...

More Product Announcements from Conax Technologies
Woodex MECO Industries

The MECO AH Type-2 is a split, soft-face double mechanical seal designed for tight spaces and a wide range of shaft sizes. It uses a barrier gas to pneumatically load the seal faces, isolating the process from the atmosphere, and is custom-engineered to fit your equipment with little or no modifications. Read more...

More Product Announcements from Woodex MECO Industries