The MECO AH Type-2 is a split, soft-face double mechanical seal designed for tight spaces and a wide range of shaft sizes. It uses a barrier gas to pneumatically load the seal faces, isolating the process from the atmosphere, and is custom-engineered to fit your equipment with little or no modifications. Read more...
More Product Announcements from Woodex MECO IndustriesThe MECO OFS Type-1 seal is, fully-split for vacuum, low pressure, and abrasive applications. The design tolerates both runout and thermal growth at moderate speeds. The seal does not require a barrier fluid. In aftermarket applications, the fully-split seal can be custom-designed for existing process equipment or can be tailored to new, specific, OEM applications. Read more...
More Product Announcements from Woodex MECO IndustriesThe MECO EA Type-2 model is suited to many sealing applications for low to moderate shaft speeds on small to very large shaft diameters. The EA Type-2 uses full-contact, soft-face mechanical shaft sealing technology, sized for OEM and custom in-house process equipment. Read more...
More Product Announcements from Woodex MECO IndustriesExpand your automation expertise with Yaskawa’s Motion Webinars! Read more...
More Product Announcements from Yaskawa America, Inc. - Motion Division15.6" Full HD Standalone Multi-Touch Panel Computer Read more...
More Product Announcements from AdvantechOur Molded O-Rings are designed using carefully compounded rubber and manufactured to RMA Class A high precision tolerances.
Atlantic Rubber employs many polymers in compounding to manufacture its O-Rings to meet specific requirements.
Atlantic Rubber Company is your full service source for high-quality precision rubber and plastic products. Serving the industrial, military... Read more...
More Product Announcements from Atlantic Rubber Company, Inc.When your project requires four, six, or even ten linear actuators working together, the control strategy becomes more nuanced than simply wiring everything to a single switch. This guide will walk you through practical approaches for controlling multiple actuators simultaneously, with specific solutions tailored to each of our actuator types.
Before selecting an actuator type or... Read more...
More Product Announcements from Actuonix Motion DevicesIMPULSE®•G+/VG+ Series 5 Variable Frequency Drives are specially designed for material handling applications, providing a complete package of crane-specific capabilities far beyond a general-purpose VFD’s functionality. Read more...
More Product Announcements from Columbus McKinnon CorporationIsotech’s DL series linear actuators offer the benefits of a space-saving design, fast and simple assembly, long life, and a competitive price. The rigid enclosed aluminum box structure provides a compact envelope that incorporates the linear bearing and drive mechanism. Integrating all components into a single unit that includes the motor adaptor saves assembly time and eliminates... Read more...
More Product Announcements from Isotech, Inc.The 76mm-4 DC Micro Motor from Yuyao Baida Electric CO., LTD. delivers reliable torque and efficiency for household appliances and cordless power tools. Customizable design meets specific engineering needs. Read more...
More Product Announcements from Yuyao Baida Electric CO., LTD.