Our team of Engineers can rapidly bring custom linear motion solutions to life. From concept development and reverse engineering to prototype and full production release, RBS provides robust solutions to meet your design needs. Read more...
More Product Announcements from Rockford Ball ScrewFrom Development to Flight: PI’s Motion Technology Supports NASA's Roman Space Telescope
For more than a decade, PI (Physik Instrumente) has supplied precision motion and piezoelectric technologies for the development, alignment, testing, and flight hardware of NASA’s Nancy Grace Roman Space Telescope.
Roman launched aboard a SpaceX Falcon Heavy on Augus... Read more...
More Product Announcements from PI (Physik Instrumente) L.P.Milvent's snap-in breather vents withstand up to 150°C while equalizing pressure and blocking dust and liquid ingress, rated IP68/IP69K with oil repellency to 8-rating. Durable automotive-grade glass-filled PBT construction suits motors, gearboxes, outdoor lighting, telecom/5G enclosures, and automotive battery packs. Custom port sizes available; contact us for the full datasheet. Read more...
More Product Announcements from Shenzhen Milvent Technology Co., LimitedKOFON's KGV planetary gearbox wheel combines precision gearing, a robust steel bracket, and a wear-resistant rubber tire for high efficiency, low noise, and maintenance-free operation in AGVs. Optimized inertia and limited temperature rise support continuous duty in warehouses, manufacturing, logistics, and robotics, with flexible mounting for easy integration. Read more...
More Product Announcements from KOFON Motion GroupHypersen's HPS-LCF 4000 3D line confocal sensor inspects transparent, mirrored, and highly reflective materials with 0.04µm Z-axis repeatability, 2048 data points per profile, and scanning up to 35,000 lines/sec. Complete SDK and software support included. Ideal for high-precision 3D surface inspection where conventional optical sensors struggle. Read more...
More Product Announcements from Hypersen Technologies Co., Ltd.ESSEN Magnetics' NdFeB eye bolt holding magnets pair a high-strength NdFeB disk magnet with a removable steel eye bolt for versatile, secure mounting. The eyelet detaches when not needed and supports suspending cables, ropes, and lighting. Suited to magnetic holding, lifting, antenna mounting, and positioning tasks; custom assemblies available beyond standard stock sizes. Read more...
More Product Announcements from Essen Magnetics Pty LtdPrecision toothed pulleys for packaging machinery maintain synchronous belt timing with 0.05mm runout. Custom pitches and materials available. Read more...
More Product Announcements from Chengdu Leno Machinery Co., Ltd.Dechengwang's PTFE O-rings offer corrosion resistance and a wide -200°C to 250°C temperature range, plus excellent dielectric strength and virtually infinite shelf life — advantages that outperform elastomeric O-rings in demanding conditions. Virgin PTFE is FDA compliant, suiting general manufacturing, medical device assembly, packaging, and aerospace and automotive applica... Read more...
More Product Announcements from Shenzhen Dechengwang Technology Co., LtdConstar's 10mm, 12V micro DC servo motor pairs a durable metal CNC gearbox with high-speed, energy-efficient performance for compact, precision-driven applications. No-load speed reaches 11,500 rpm, with stall torque of 4.2 mN·m. Suited to medical equipment, intelligent prostheses, and industrial robots; custom lead wires, coils, and shaft lengths available. Read more...
More Product Announcements from Constar Motion Co., LtdBaida Electronic's 76mm-6 DC micro motor delivers consistent, efficient torque for household appliances such as vacuum cleaners, mixers, and personal care devices, as well as cordless power tools. Its compact cylindrical, in-line shaft design simplifies integration, and tailor-made torque, speed, and voltage configurations support OEM product differentiation. Read more...
More Product Announcements from Yuyao Baida Electric CO., LTD.