Coiling Technologies, Inc.

Coiling Technologies partnered with O2 Treehouse on a custom large extension springs designed for structures suspended between trees. Read more...

More Product Announcements from Coiling Technologies, Inc.
THK America, Inc.

The RBU features an integrated inner/outer ring structure, unlike the RB's split outer ring, delivering superior rigidity and stable performance regardless of housing accuracy. Its spacer retainer design offers low friction and stable rotational torque. For higher load capacity at low speeds, the Full-Roller RBUV variant offers the same reliability in an all-metal specification. Read more...

More Product Announcements from THK America, Inc.
Shenzhen Power Motor Industrial Co., Ltd.

Power Motor's high-voltage 3-phase BLDC motor controller runs on AC230V input with square-wave control, sensored or sensorless, delivering up to 1500W and speeds up to 20,000rpm for 3-pole-pair motors. Compact Φ75×H12mm board serves as a general-purpose control template, custom-built to your specification. Read more...

More Product Announcements from Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.

Power Motor provides custom 12V power seat motors with high torque, low noise, and long service life for automotive seat adjustment systems. The PGM.WH60 gear motor delivers 8 N.m at maximum efficiency and a minimum stall torque of 28 N.m, with voltage, torque, speed, current, and shaft dimensions customizable to OEM requirements. Read more...

More Product Announcements from Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.

Power Motor's PGM.P029 brushed DC planetary gear motor runs on 12V (9 to 16V range), reaching 330 r/min at no load and delivering 620 mN.m at maximum efficiency with quiet, stable operation and long service life. It is ideal for automotive power tailgates and liftgate systems. Power Motor can customize voltage, torque, speed, current, and shaft dimensions to your requirements. Read more...

More Product Announcements from Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.

Power Motor's PBL.4024 brushless DC motor runs on 24V, reaching an 11,800 r/min no-load speed and delivering 48 W at maximum efficiency with low noise and long service life. It is ideal for bladeless fans, air circulation systems, and compact cooling equipment. Power Motor can customize voltage, torque, speed, power, and shaft dimensions to your requirements. Read more...

More Product Announcements from Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.

Power Motor's PU.1215 flat universal motor reduces motor height to 46–51 mm, reaches a 22,600 r/min no-load speed, and delivers 530 W at maximum efficiency with lower vibration and noise. It is ideal for blenders, stand mixers, and kitchen machines. Power Motor can customize voltage, torque, speed, current, power, and shaft dimensions to your requirements. Read more...

More Product Announcements from Shenzhen Power Motor Industrial Co., Ltd.
Clippard

Precise, digital linear pressure control within a closed-loop system with ultra high resolution and repeatability. Read more...

More Product Announcements from Clippard
Cincinnati Test Systems, Inc.

Cut seals, also known as non-molded seals, are generally flat with a round cross-section. Read more...

More Product Announcements from Cincinnati Test Systems, Inc.
DieQua Corporation

There four mechanical design advantages of using a rotary flange output in high-load servo applications. Read more...

More Product Announcements from DieQua Corporation