Compact high-speed DC motor with CW/CCW rotation, precision performance, and customizable options for automotive, toys, and home appliances. Read more...
More Product Announcements from Shenzhen Yunhongda Motor Co., LTD.Designed for heavy-lift drones, industrial automation, and electric propulsion systems, the BL4520 brushless motor delivers 750W peak power and 3 N·m high torque for demanding drive applications. Read more...
More Product Announcements from Shenzhen Yunhongda Motor Co., LTD.Versatile universal motor with CW/CCW rotation, steel shaft, pure copper winding, optional cooling fan, and customizable performance, suitable for automotive, home appliances, medical, and industrial equipment. Read more...
More Product Announcements from Shenzhen Yunhongda Motor Co., LTD.Yunhongda custom AC induction motors provide reliable power, flexible design options, and stable long-term performance for home appliances, office equipment, precision machinery, and OEM industrial applications. Read more...
More Product Announcements from Shenzhen Yunhongda Motor Co., LTD.ESSENTIAL KNOWLEDGE FOR MOTOR SELECTION Read more...
More Product Announcements from C.I. Takiron CorporationAs Automated Guided Vehicles (AGVs) and Autonomous Mobile Robots (AMRs) are tasked with carrying heavier payloads in smaller chassis footprints, traditional gearbox-and-wheel layouts quickly run into physical limits. The PGV Series balances structural load support, energy efficiency for battery preservation, and accomodates tight spatial constraints. Read more...
More Product Announcements from DieQua CorporationMCON 1.2 NextGen Sealed Locking Lance Connectors deliver robust automotive connections with lower lifecycle impact. The design cuts carbon footprint by about 40% and offers biomass-balanced material options. Enhanced SG4 vibration performance, improved CPA usability, backward compatibility and 48V readiness support powertrain, body, chassis, safety and security systems. Read more...
More Product Announcements from Mouser ElectronicsMiniCirc connectors provide reliable interconnects for space-constrained, high-signal applications. Features include an IP68 protection, vibration resistance, tactile mating feedback, and a 6mm plug diameter supporting up to six circuits. These connectors simplify cable routing through tight e-bike, scooter, and outdoor equipment frames while maintaining secure, durable connections in ha... Read more...
More Product Announcements from Mouser ElectronicsPI's Angstrom-Level Resolution Piezo Stage for AFM, Metrology, and Advanced Imaging
PI (Physik Instrumente), a global leader in piezo nanopositioning and air bearing technology, offers the P-733 XYZ piezo nanopositioning stage, delivering 0.1 nm (1 Å) positioning resolution for demanding applications in super-resolution microscopy, atomic force microscopy (AFM)... Read more...
More Product Announcements from PI (Physik Instrumente) L.P.Semiconductor manufacturing requires stable electrical, thermal and fluid performance at every critical interface. Stäubli connection solutions help OEMs maintain process stability, protect yield and reduce downtime through reliable power, RF, cooling, gas and vacuum connections designed for demanding semiconductor applications. Read more...
More Product Announcements from STAUBLI Fluid Connectors