Complex magnetic design challenges need hands-on support. That's why Arnold Magnetic Technologies’ Technology Center offers collaborative development, rapid prototyping, & testing to help refine designs and improve system performance. Read more...
More Product Announcements from Arnold Magnetic Technologiesfor Zone 1/21
Benefits
- capacitive touch display
- low reflection due to “optical bonding”
- display resolution of 1920 x 1080 pixels
- Windows Operating System for external visualisation software
- front panel mounting for easy installation and integration
Benefits
- Easy installation
- Certified for zone 1 and 21
- Globally certified
- High IP rating up to IP67
- and NEMA 4X
- Configurator for customer-tailored solutions
OTTO Engineering has achieved Cybersecurity Maturity Model Certification (CMMC) Level 2 compliance. The achievement, earned following a third-party assessment of OTTO’s cybersecurity practices and systems, reflects OTTO’s ongoing commitment to protecting Controlled Unclassified Information (CUI) and other highly sensitive or confidential information. Read more...
More Product Announcements from OTTO ControlsThe new stainless steel mounting solution supports Zebra label printers at packing, receiving, production, and identification workstations. Brand-specific configurations are also available for Honeywell, SATO, Brother, TSC, Seiko SII, Bixolon, and Star Micronics printers. Read more...
More Product Announcements from AgozTech LLCYunhongda manufactures mini planetary gear motors with high torque output, bidirectional operation, and customizable designs for precision equipment, automotive systems, and compact automation applications. Read more...
More Product Announcements from Shenzhen Yunhongda Motor Co., LTD.Inrunner motor vs outrunner motor
Every direct-drive torque motor has two main parts: a stator and a rotor. The stator is the stationary core that holds the coils and electric connections; the rotor is the dynamic rotating moving part containing the permanent magnets. Read more...
More Product Announcements from TecnotionFive-Axis Air Bearing Stage, New from PI
XYZ-Tip-Tilt Multi-axis Nanopositioning System for Optics, Photonics, and Semiconductor Applications
PI (Physik InsAtrumente), a global leader in precision motion control and nanopositioning, has released the A-725, a five-axis air bearing nanopositioning system combining a true planar XY stage with an integrated paral... Read more...
More Product Announcements from PI (Physik Instrumente) L.P.Marine liquid rotary joint: 2 channels, G1-1/2 ports, 40mm flow, 10MPa design pressure. Stainless steel, saltwater corrosion resistant, -28°C to +80°C, 10RPM. Includes 2 M12 eye bolts for easy install. Ideal for ship hydraulic & cooling systems. Read more...
More Product Announcements from JiuJiang Ingiant Technology Co., Ltd.Interlaced springs are flat wire, multi-turn wave springs wound together in series and parallel.Mainly used in the scene of heavy load and long stroke. Read more...
More Product Announcements from Zhejiang Lisheng Spring Co., Ltd.