Avantier Inc.

Avantier manufactures custom spherical lenses in plano-convex, double convex, and plano-concave shapes for collimation, imaging, relay, and beam expansion. Lenses are available in substrates including BK7, fused silica, N-SF11, ZnSe, CaF2, and silicon for UV, visible, and IR systems. Custom coatings and tight surface quality specs support demanding applications, including precision laser... Read more...

More Product Announcements from Avantier Inc.
CeNing Optics Co., Ltd.

CeNing Optics' cylindrical plano-concave lenses in N-BK7 provide precise 1-D beam shaping for laser and imaging systems. Tight diameter and focal tolerances, λ/4 surface flatness, and fine 60-40 surface quality ensure consistent optical performance. Standard and custom diameters, wavelengths, and coatings are available to match your application. Read more...

More Product Announcements from CeNing Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.

The fused silica dome is a high performance optical protection element for scenarios where UV, high temperature, chemical corrosion, high power lasers, low thermal expansion and high transmittance are required. Yutai Optics recommends the use of fused silica JGS1. Read more...

More Product Announcements from Changchun Yutai Optics Co., Ltd.
CASTECH, Inc.

CNC-polished aspherical lenses minimizing spherical aberration for compact optical systems, with custom sizes and advanced AR coatings supporting UV to IR imaging and laser applications. Read more...

More Product Announcements from CASTECH, Inc.
CeNing Optics Co., Ltd.

  • Material: N-BK7
  • Diameter tolerance: +/-0.1mm
  • Design wavelength: 546.1nm
  • Focal tolerance: +/-2%
  • surface quality : 60-40 S/D
  • Material: N-BK7
  • Diameter tolerance: +/-0.1mm
  • Design wavelength: 546.1nm
  • Focal tolerance: +/-2%
  • surface quality : 60-40 S/D
Read more...

More Product Announcements from CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.

Cening Optics manufactures custom Glan-Thompson polarizers using calcite prisms, delivering a high extinction ratio of 5×10⁵:1 and a 14–16° field angle for optical systems requiring high polarization purity and a large field of view. Read more...

More Product Announcements from CeNing Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.

What are aspheric lenses?
An aspheric lens is an optical lens whose surface is not spherical but has a more complex curved shape. Compared to conventional spherical lenses, aspheric lenses are designed to better correct aberrations in an optical system, thereby improving image quality.
What are the characteristics of aspheric lenses?
Aspheric surface: its sur... Read more...

More Product Announcements from Changchun Yutai Optics Co., Ltd.
Avantier Inc.

Avantier designs and manufactures custom UV lenses designed for wavelengths below 400 nm, ideal for UV laser focusing, collimation, imaging, and other precision optical applications. Avantier manufactures bespoke UV optics using UV fused silica and other specialized substrates, with designs supporting UV, VIS, NIR, and IR wavelengths. Read more...

More Product Announcements from Avantier Inc.
Changchun Yutai Optics Co., Ltd.

Optical lens assembly design requires the comprehensive application of multi-disciplinary knowledge of optics, mechanics, materials, through rational design and strict process control, in order to manufacture high-performance, high-reliability lenses. Read more...

More Product Announcements from Changchun Yutai Optics Co., Ltd.