Sanuvox Technologies, Inc.

Discover Sanuvox, a Canadian company and a world leader in ultraviolet air purification. Our innovative ideas and our drive to bring the latest technologies to market have produced a line of residential and commercial air and coil purification systems that are unsurpassed in the industry. Our in-duct and stand-alone systems are used around the world! With Sanuvox: breathe better, live be... Read more...

More Product Announcements from Sanuvox Technologies, Inc.
Finder S.p.A. con unico socio

The 7L Series comprises a LED lights for electrical panels with magnetic mounting. They are the perfect solution for lighting machinery and electrical panels of all types. They are extremely practical and functional and easily positioned anywhere within the electrical panel thanks to the direct magnetic mounting or through screw supports.

Features include:

  • Moun...
Read more...

More Product Announcements from Finder S.p.A. con unico socio
Sanuvox Technologies, Inc.

The IL Coil Clean keeps evaporator coils clean to prevent the growth of biofilms and mold. It is ideal for any building equipped with an HVAC system. The IL Coil Clean can be installed on either side of the evaporator coils. Read more...

More Product Announcements from Sanuvox Technologies, Inc.
S.I. Tech, Inc.

FEATURES for Model 2092

  • Data Rates from 100 Mbps to 10 Gbps specified on Purchase Order
  • No Regeneration
  • Powered by S.I.Tech #2164 Power Supply
  • Multimode or single mode option
  • Status indicators
  • Single fiber option
  • Convert multimode to single mode

S.I.Tech 2092 is designed to be used as a repeater on fiber opt... Read more...

More Product Announcements from S.I. Tech, Inc.
Finder S.p.A. con unico socio

Function and features

The Finder 7E Series is a range of single-phase and three-phase energy meters with mechanical or LCD backlit displays.

Other features include (according to Type):

  • 1 or 3 phase
  • Single or Dual tariff
  • Pulse output for remote energy management; SO interface (open collector) according DIN 43864
  • LC-Display or Me...
Read more...

More Product Announcements from Finder S.p.A. con unico socio
World Star Tech

Our experienced design team will offer custom laser diode collimators with desired divergence and beam size and shape. Read more...

More Product Announcements from World Star Tech
S.I. Tech, Inc.

Model 2017 is a four channel communications system providing four Bit-Driver links using one optical cable interface. Each of the four channels provides full duplex data up to 19.2 Kbps. The interface is RS232 via one DB37 connector for all four channels.
Note: 2 units can be rack mounted side by side in a 1U high X 19" case.

Learn More Read more...

More Product Announcements from S.I. Tech, Inc.