Epilog Laser Corp.

Here’s a look at 10 of the most frequently asked questions our fans ask, along with answers from our experts! Read more...

More Product Announcements from Epilog Laser Corp.
Epilog Laser Corp.

This robust metal etching system features an adjustable engraving area for fast and precise artwork placement. Read more...

More Product Announcements from Epilog Laser Corp.
Alluxa, Inc.

Alluxa is currently supplying OEM qPCR-specific optical filters which are assembled into medical instruments globally for use in PCR testing of individuals. Read more...

More Product Announcements from Alluxa, Inc.
Alluxa, Inc.

Alluxa, Inc., a global leader in high-performance optical coatings and filters and thin-film deposition technologies, introduces a breakthrough 10.6 µm infrared (IR) notch filter with optical density > 4.0 (OD4). Read more...

More Product Announcements from Alluxa, Inc.
Excelitas Technologies Corp.

Strengthening its Position in Global Specialty Lighting Markets

Excelitas further expands its extensive industrial technology offering with Noblelight specialty lighting capabilities and technologies portfolio. Read more...

More Product Announcements from Excelitas Technologies Corp.
S.I. Tech, Inc.

S.I. Tech fiber optic repeaters regenerate data signals in order to transmit information farther. These units can also be configured to convert from multimode to single mode fiber allowing the use of multiple cable types.

S.I. Tech Fiber Optic Repeaters or Converters are available with several options. To better assist users with ordering, feel free to download the following w Read more...

More Product Announcements from S.I. Tech, Inc.
Avantier Inc.

Avantier excels in precise concave spherical mirror manufacturing, using computer-controlled tools and post-processing techniques. They offer custom solutions, collaborating on unique designs, and maintain high quality through advanced facilities and stringent checks. Read more...

More Product Announcements from Avantier Inc.
Avantier Inc.

Avantier’s BK7 windows are ideally suited for rigorous optical applications, attainable with laser-grade precision. BK7 glass boasts a density of 2.51 g/cm³ and a Knoop hardness rating of 610. Its coefficient of thermal expansion measures approximately 7.1 x 10^-6 K in the range from -30 °C to +70 °C, and about 8.3 x 10^-6/K from +20 °C to +300 °C. Read more...

More Product Announcements from Avantier Inc.
Avantier Inc.

Avantier's tailored Precision Reflectors feature a concave spherical front, BK7 glass for clarity, and a dual coating of aluminum for reflectivity and MgF2 for protection. Read more...

More Product Announcements from Avantier Inc.