Glass fiber bag filter media are high-temperature filtration fabrics woven or felted from ultra-fine glass fibers (5–15 μm diameter). They excel in extreme conditions (180–280°C) where synthetic media fail, making them essential for hot gas filtration in cement kilns, power plants, and metallurgical processes. Read more...
More Product Announcements from Harbory FiltrationPTFE Pleated Filter Cartridge delivers exceptional chemical resistance, high filtration efficiency, low pressure drop, and long service life. Ideal for aggressive chemicals, pharmaceuticals, electronics, food & beverage, and high-purity filtration applications. Read more...
More Product Announcements from Harbory FiltrationDiscover high-performance Nylon Pleated Filter Cartridges designed for superior particle removal, excellent chemical compatibility, high flow rates, and long service life. Ideal for water treatment, chemicals, food & beverage, pharmaceuticals, and electronics industries. Read more...
More Product Announcements from Harbory FiltrationWith the global “dual-carbon” goals and the transformation of the energy structure, the demand for new energy batteries, especially lithium-ion batteries, continues to surge. Here, filtration technology plays an irreplaceable foundational role. Read more...
More Product Announcements from Harbory FiltrationCompabloc type welded plate heat exchanger designed for high efficiency heat transfer in chemical and petrochemical applications. Ideal for corrosive, high-temperature, and high-pressure fluids with compact footprint. Read more...
More Product Announcements from Hexnovas Heat Exchanger Technology Co., LtdCompact all-welded shell coil heat exchanger for steam heating, HVAC, marine, district energy and industrial heat transfer. Space-saving helical coil design with reliable thermal performance. Read more...
More Product Announcements from Hexnovas Heat Exchanger Technology Co., LtdHypersen HPS-CF6000 chromatic confocal controller enables high-speed precision inspection on curved, uneven, and rough surfaces for semiconductor, automation, and manufacturing applications. Read more...
More Product Announcements from Hypersen Technologies Co., Ltd.Hypersen point chromatic confocal sensor enables non‑contact, high‑precision measurement of glass thickness, flatness and surface profile. Ideal for automotive, optical and display glass inline inspection with stable performance on transparent surfaces. Read more...
More Product Announcements from Hypersen Technologies Co., Ltd.Innovacera’s high-voltage shielded vacuum feedthrough is a dedicated through-wall electrode designed for vacuum chamber power transmission. Read more...
More Product Announcements from Xiamen Innovacera Advanced Materials Co., Ltd.In semiconductor manufacturing, boron nitride can be used as an etching agent and thin film deposition raw material, acting as a protective layer to prevent damage or contamination of the device.
In addition, boron nitride can also be used as an electron beam evaporation source material for the preparation of various thin film materials. Read more...
More Product Announcements from Xiamen Innovacera Advanced Materials Co., Ltd.