SGSM 40 multi-wire diamond wire cutting system with adjustable oscillating swing function, engineered for high-efficiency processing of hard and brittle materials, delivering improved surface finish, reduced material loss, and stable precision control. Read more...
More Product Announcements from Vimfun Diamond Wire SawClosed-loop diamond wire saw machines deliver fast, precise cutting for graphite, ceramics, foam cement, and other hard materials. Read more...
More Product Announcements from Vimfun Diamond Wire SawSGR 40 Prism Cutting Wire Saw enables fully automated multi-angle cutting of optical materials into cubes and prisms with single clamping and minimal material loss. Read more...
More Product Announcements from Vimfun Diamond Wire SawA simple and affordable wire cutting solution for laboratories and workshops, designed for cutting ceramics, glass, graphite, and other brittle materials with minimal chipping. Read more...
More Product Announcements from Vimfun Diamond Wire SawWe are pleased to introduce a new generation of our measuring machine designed for inspection of Wedge Wire Screens. Wedge Wire Screen also called Johnson Screen or Wedge Wire Profile are intended for the construction of high-quality water wells, oil wells, gas wells and other filtration equipment. One of the main parameters characterizing the quality of the screen is the constancy of th... Read more...
More Product Announcements from RIFTEK EUROPE Sp. z.o.o.Need an instrument for UHV pressure measurement beyond the range of Pirani gauges? Take advantage of Agilent’s IMG-500 gauge. The IMG-500 is a compact cold cathode gauge based on the inverted magnetron principle. It is designed to measure pressures from 2 × 10⁻⁹ mbar up to 1 × 10⁻² mbar, making it ideal for UHV and high vacuum applications. Read more...
More Product Announcements from Agilent Technologies - Vacuum ProductsFeaturing a water-cooled brushless DC motor, this condensate pump delivers up to 144 GPH with a 27.8 ft lift while operating at just 25 dB. Designed for HVAC systems, furnaces, dehumidifiers, and ice machines, it combines quiet operation, efficient condensate removal, sensitive probe detection, overflow protection and flexible installation with four 1-1/8 in. inlets and a 3/8 in. dischar... Read more...
More Product Announcements from Suzhou Ele Mfg Co., Ltd.Maximizing Heat Transfer: A Guide to Finned Tubular Heaters
Finned tubular heaters help commercial and industrial equipment deliver fast, efficient, and reliable heat. By adding fins to a standard tubular heater, they increase surface area for better heat transfer and improved performance.
This summary page introduces two support resources that explain how these heat... Read more...
More Product Announcements from Backer-SpringfieldFor surface heating, there are other choices of heaters. Heatron provides Flexible Silicon Heaters, Kapton® Polyimide Etch Foil heaters, and Etched Mica Heaters. The question is why choose Thick Film Heaters as your heating solution? Below answers the unique advantages and benefits TFHs offer, which sometimes, cannot be replaced by other forms of surface heaters. Read more...
More Product Announcements from Heatron, Inc.Heatron’s immersion cartridge heating elements are designed for both direct immersion in liquids and also fluid heating applications requiring efficient thermal transfer in compact spaces. These cartridge heaters are engineered for minimal assembly and ease of service in the field, with smaller fittings than tubular versions for applications where tight spaces won’t pose a pr... Read more...
More Product Announcements from Heatron, Inc.