Save time, money in the field with McElroy Optimized Cooling™
In the field, efficiency, performance, and productivity are key to HDPE fusion success, and McElroy Optimized Cooling™ is a real-time algorithm that can positively impact all three.
HDPE piping systems deliver leak-free, long-lasting infrastructure worldwide, with a growing presence in many large- and... Read more...
More Product Announcements from McElroy Manufacturing, Inc.Pexco Traffic is proud to introduce the Switch Blade Concrete Barrier Marker. Created with input from State DOTs, the Switch Balde is a two-piece, modular roadway delineation system consisting of a permanently mounted polymer base and a field-replaceable reflective blade, designed to reduce maintenance time and cost on concrete barriers, medians, and work zones. Read more...
More Product Announcements from PexcoTork announced its entrance into the restroom air care category in North America, with the introduction of the Tork Constant Air Freshener to the U.S. and Canada. Bringing innovation to the traditional air freshener category, Tork Constant Air Fresheners continuously deliver freshness in restrooms, eliminating odors with a system that is easy to maintain and refill. Read more...
More Product Announcements from TorkNew AMOLEA AS-300TF grade is qualified to Boeing BAC-5408 and A-A 59150 for precision cleaning of bearings and other critical metal aerospace components. Read more...
More Product Announcements from AGC Chemicals Americas, Inc.Patented Fail-Dry® Allows Valves with Seal Failure to Continue Operating until Maintenance can be Conveniently Scheduled
Under normal conditions, Plast-O-Matic elastomers last over a million cycles; in some cases many millions of cycles. But in the event of excessive pressure or other unexpected conditions, the patented Fail-Dry® safety feature provides advan... Read more...
More Product Announcements from Plast-O-Matic Valves, Inc.SPILLGUARD™ Essential Spill Prevention
Effortless spill prevention for 1/2" - 2" AODD pumps.
SPILLGUARD is a fully pneumatic spill containment system for ½” to 2” AODD pumps. It safely captures leaked product and automatically shuts down failed pumps, helping you avoid costly product loss and keep spills to a minimum. Read more...
More Product Announcements from Blacoh Fluid Control, Inc.The aµtoPulse is a fully automated, walk-away system that uses tangential flow filtration for high-throughput sample concentration and diafiltration (buffer exchange, desalting). Read more...
More Product Announcements from Formulatrix, Inc.Scan anywhere, control anytime: Scanology launches DefinSight-Mobile 3D Digitization App. Read more...
More Product Announcements from SCANOLOGYThis system delivers real-time, high-precision tracking of position and orientation, enabling reliable measurement, motion analysis, and industrial automation workflows. Read more...
More Product Announcements from SCANOLOGYChoosing Right EFO Wand Material: Boosting Wire Bonding Quality Read more...
More Product Announcements from Suntech Applied Materials (Hefei) Co.,Ltd