EXAIR

EXAIR’s Super Ion Air Knife neutralizes static electricity while blowing away dust and particulates from printed surfaces, paper, plastics and three dimensional shapes. The wide laminar airstream full of static eliminating ions is effective at high speeds and provides superior cleaning up to 20 feet away. Read more...

More Product Announcements from EXAIR
KINTEP NEW POWER

Challenges:

  1. High & Fluctuating Solids Loading – Fine suspended solids vary widely with feed material, requiring real‑time chemical dosing adjustment to avoid poor flocculation or overflow.
  2. Abrasive Wear – Sand and coal particles cause rapid erosion on pumps, pipes, and valves, demanding heavy‑duty materials<.../li>
Read more...

More Product Announcements from KINTEP NEW POWER
CASTECH, Inc.

CASTECH AO Q-Switches offer high damage thresholds and fast switching for precise, high-energy laser pulses in marking, medical, and processing applications. Read more...

More Product Announcements from CASTECH, Inc.
SCANOLOGY

SIMSCAN-S Gen2 combines palm-sized portability, 0.015 mm accuracy, and wireless operation to support high-precision 3D inspection of complex parts, tight spaces, and GD&T-critical features in demanding manufacturing environments. Read more...

More Product Announcements from SCANOLOGY
SCANOLOGY

The 6D Pose Tracking System enables accurate real-time motion tracking for industrial measurement, robotic guidance, and automated positioning workflows. Read more...

More Product Announcements from SCANOLOGY
SCANOLOGY

With robust algorithm and high-definition industrial cameras, SIMSCAN-E can capture 3D data with remarkable precision and efficiency, measuring up to 6.3 million measurements/s. It boasts three scanning modes, ultra-fast, hyperfine, and deep hole. This versatility allows it to handle a wide range of tasks effortlessly, from scanning in tight spaces to measuring complex structures. Read more...

More Product Announcements from SCANOLOGY
Suntech Applied Materials (Hefei) Co.,Ltd

Suntech’s innovative ceramic nozzles offer unmatched wear resistance and precision placement for surface mount systems, featuring a minimum aperture of 0.07mm and self-developed anti-static materials for enhanced performance. Read more...

More Product Announcements from Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd

High-precision ceramic capillaries designed for wire bonding applications, ensuring optimal bond strength and functionality across various wire diameters (0.025mm to 0.050mm). Read more...

More Product Announcements from Suntech Applied Materials (Hefei) Co.,Ltd
ToneCooling Technology Co., Ltd

Superior thermal management solution with high conductivity, durability, and compact design for electronics, automotive, and industrial applications. Read more...

More Product Announcements from ToneCooling Technology Co., Ltd
Vimfun Diamond Wire Saw

Designed for semiconductor graphite cutting, this diamond wire saw uses an endless, one-way diamond wire to provide stable cutting forces and a narrow kerf. The continuous loop motion helps reduce vibration, edge chipping, and material loss, making it suitable for slicing and contour cutting of high-purity and isostatic graphite components. Read more...

More Product Announcements from Vimfun Diamond Wire Saw