Announcements

KINTEP NEW POWER has promoted these products / services:

KINTEP NEW POWER - High-Efficiency Lamella Clarifier Settling Tank

Also known as the inclined tube settling tank. High-efficiency Lamella Clarifier settling tank is a solid-liquid separation equipment. The main purpose is to remove particles or unwanted solids from the liquid. (read more)

KINTEP NEW POWER - High-efficiency Dewatering Filter Press

This fully automated filter press dewaters sludge with integrated smart features, reducing operational costs and downtime. It boasts durable components like long-life filter plates and cloths, low energy consumption, and customizable options for various industries. Ideal for enhancing efficiency, safety, and sustainability in demanding environments. (read more)

KINTEP NEW POWER - Integrated Composting System

Integrated solution of composting organic waste. This equipment integrates crushing, dehydrating, and microbial fermentation functions. (read more)

KINTEP NEW POWER - Solid-Liquid-Oil Separator

High-efficiency commercial 3-phase separator for solids, water, and oil. Extracted waste oil can be recycled and processed. (read more)

KINTEP NEW POWER - Organic Waste Shredding and Dewatering Equipment

High-efficiency commercial shredding and dewatering equipment for food waste volume reduction. (read more)

KINTEP NEW POWER - Dewatering Screw Press

This dewatering press uses physical compression to reduce moisture in kitchen and organic waste, enabling continuous high-capacity operation with no extra heat or chemicals. It features wear-resistant construction for low operating costs and long service life, ideal for various dewatering applications without secondary contamination. (read more)

KINTEP NEW POWER - Advanced Kitchen Waste Disposal

Hygienic full-stainless design with heavy-duty grinding and efficient dewatering. Features anti-jamming safety and easy cleaning. Ideal for hotels, restaurants, and food plants to simplify waste management. (read more)

KINTEP NEW POWER - Lithium Battery Recovery System

The entire NMC battery recycling process, in a skid-mounted package. (read more)

KINTEP NEW POWER - Kitchen Bathroom Production Wastewater System

Tackle kitchen and bathroom countertop production wastewater efficiently. Our compact, automated system ensures stable treatment, effective sludge dewatering, and allows for significant water reuse, all on a skid-mounted platform. (read more)

KINTEP NEW POWER - Plastic Recycling Water Treatment System

Enhance plastic recycling efficiency with advanced water treatment technology, reducing wastewater discharge and enabling water reuse. (read more)

KINTEP NEW POWER - Glass Processing Wastewater System

Challenge:

The water consumption of the glass deep processing industry is mainly in the pretreatment process, including edge grinding, drilling cooling water and washing water. The wastewater generated in the pretreatment process contains a large amount of glass silica powder and a small amount of silica powder, corundum grit, cutting kerosene, cleaning agent and citric aci... (read more)

KINTEP NEW POWER - Ceramic Processing Wastewater System

Challenge:

Ceramic processing wastewater has clay, feldspar, limestone and other raw materials filled with the appropriate dispersant and moisture moulding berkelium firing into ceramics in the production process of wastewater discharged. Wastewater mainly from before and after the moulding process, wastewater containing solid waste concentration of 0.1-0.2% (by weight), PH... (read more)

KINTEP NEW POWER - Solar Production Wastewater System

Sustainable Water for PVManufacturing (read more)

KINTEP NEW POWER - Stone Processing Wastewater System

Challenge:

During the processes of stone cutting by sawing machines, polishing by grinding machines, and shaping by cutting, a large amount of flushing and cooling wastewater is generated. This wastewater primarily contains stone powder (composed of SiO2, CaO, CaCO2, etc.), along with small amounts of diamond particles, abrasive particles, and impurities such as flushing mu... (read more)

KINTEP NEW POWER - Activated Carbon Recovery Wastewater Solution

Advanced Wastewater System for Activated Carbon Recovery (read more)

KINTEP NEW POWER - Pneumatic Conveying System - Bagless System

Bagless organic waste collection systems are ideal for large production spaces such as hospital kitchens, resorts, catering establishments or industries. They offer immediate and automatic waste disposal. (read more)

KINTEP NEW POWER - Semiconductor Wastewater Solution

Advanced Wastewater Treatment System for Semiconductor Manufacturing (read more)

KINTEP NEW POWER - Metal Processing Wastewater Solution

Recycling Wastewater and Dewatering Sludge (read more)

KINTEP NEW POWER - Construction Wastewater Treatment System

Construction and Building Wastewater Recycling and Sludge Reduction (read more)

KINTEP NEW POWER - Electronic Wastewater Recycling System

Advanced system of electronic wastewater recycling and sludge dewatering (read more)

KINTEP NEW POWER - Thermal Power Wastewater System

Wastewater Solution for Thermal Power Flue Gas Desulfurization and Denitrification (read more)

KINTEP NEW POWER - Chemical Wastewater Treatment System

Advanced Settling and Dewatering System for Chemical Wastewater (read more)

KINTEP NEW POWER - Petrochemical Wastewater Treatment System

Advanced Wastewater System for Petrochemical Industry (read more)

KINTEP NEW POWER - Biological Wastewater Treatment System

Advanced Wastewater Treatment System for Biological Industry (read more)

KINTEP NEW POWER - Plastic Washing Wastewater Treatment and Reuse

Advanced System for Plastic Recycling Wastewater (read more)

KINTEP NEW POWER - Manufacturing Wastewater Treatment and Reuse

Challenge:

Manufacturing wastewater often contains high concentrations of suspended solids, heavy metals, oils, and variable pH levels, making treatment complex and inconsistent. Traditional systems are slow, space-intensive, and require frequent manual intervention. Fluctuations in production volume cause unstable treatment performance, while high sludge moisture content d... (read more)

KINTEP NEW POWER - Aquaculture Wastewater Treatment Equipment

Screw Press Dewatering Equipment for Livestock Farm Wastewater (read more)

KINTEP NEW POWER - Food & Beverage Wastewater Solution

Food and Beverage Wastewater and Sludge Treatment - Screw Press (read more)

KINTEP NEW POWER - Wood Processing Wastewater and Sludge Treatment

Wood Processing Wastewater Treatment and Sludge Dewatering (read more)

KINTEP NEW POWER - Municipal Wastewater and Sludge Treatment

A compact, automatic, low-energy dewatering screw press that handles sludge from <0.2% to >4% solids. (read more)

KINTEP NEW POWER - Cow Dung Sludge Treatment and Dewatering

Efficient dewatering, automatic operation, low energy use, and self-cleaning design for handling cow dung sludge. (read more)

KINTEP NEW POWER - Dairy Wastewater Treatment and Dewatering

Efficient dewatering, automatic operation, low energy use, and self-cleaning design for handling dairy sludge. (read more)

KINTEP NEW POWER - Palm Oil Wastewater Treatment and Dewatering

Efficient dewatering, automatic operation, low energy use, and self-cleaning design for handling palm oil wastewater. (read more)

KINTEP NEW POWER - Fruit and Vegetable Juice Processing - Screw Press

How Screw Press Maximizes Juice Yield and Efficiency (read more)

KINTEP NEW POWER - Slaughterhouse Sludge Dewatering

Efficient dewatering, automatic operation, low energy use, and self-cleaning design for handling slaughterhouse wastewater. (read more)

KINTEP NEW POWER - River Dredging Sludge Treatment Solution

Dewatering Process Flow of River Dredging Sludge Treatment (read more)

KINTEP NEW POWER - Pre-filtration and Dewatering High Solids Water

How Inclined Screen separates solids from slurry and dewaters wastewater (read more)

KINTEP NEW POWER - Brewer’s Spent Grain Dewatering

How Screw Press Turns Organic Waste To Valuable Resource by Dewatering (read more)

KINTEP NEW POWER - Pharmaceutical Sludge Dewatering

Efficient dewatering, automatic operation, low energy use, and self-cleaning design for handling pharmaceutical wastewater. (read more)

KINTEP NEW POWER - Car Wash Water Recycling and Dewatering System

Turn Wastewater to Clean Reusable Water and Dry Sludge (read more)

KINTEP NEW POWER - Biogas Wastewater / Sludge Dewatering

Efficient dewatering, automatic operation, low energy use, and self-cleaning design for handling biogas sludge. (read more)

KINTEP NEW POWER - Data Center Cooling Water Treatment System

Sustainable Cooling, Maximized Uptime (read more)

KINTEP NEW POWER - Coal Washing & Sand Washing Water Treatment

Challenges:

  1. High & Fluctuating Solids Loading – Fine suspended solids vary widely with feed material, requiring real‑time chemical dosing adjustment to avoid poor flocculation or overflow.
  2. Abrasive Wear – Sand and coal particles cause rapid erosion on pumps, pipes, and valves, demanding heavy‑duty materials<.../li>
(read more)
KINTEP NEW POWER - Livestock Wastewater / Manure Dewatering

Rapid water removal and secondary pressing (read more)

KINTEP NEW POWER - Textile Wastewater Clarification and Dewatering

Integrated solution of textile wastewater treatment (read more)

KINTEP NEW POWER - Potato Processing Wastewater Dewatering

Dewatering from 85% to Below 60% Moisture (read more)

KINTEP NEW POWER - Papermaking Wastewater Clarification and Dewater

Compact Solution for Papermaking Wastewater Treatment (read more)

KINTEP NEW POWER - Sludge Deep Dewatering Solution

Integrated Solution Overview and Case Study (read more)

KINTEP NEW POWER - Wastewater Reuse and Sludge Dewatering

Automatic System for Wastewater Treatment (read more)

KINTEP NEW POWER - Turn Organic Waste to Fertilizer - Composter

Integrated Organic Waste Composting Machine (read more)