The QPL3050 is a broadband MMIC driver amplifier housed in a leadless 3x3 mm plastic surface mount package. The QPL3050 is ideally suited for EW and communications systems where small size and low power consumption are needed. The broadband device delivers 18 dB of gain and 20 dBm saturated output power from a single 5 V supply.
The QPL3050 is a 50 ohm matched design eliminating the... Read more...
Qorvo’s QPA0001 is a packaged driver amplifier fabricated on Qorvo’s 0.15 um QGaN15 on SiC process. Operating from 8.5 to 10.5 GHz, the QPA0001 can deliver 2 W saturated output power, 50 % power-added efficiency and 27 dB of large signal gain.
QPA0001 incorporates active bias control to provide customers with bias point stability while reducing system complexity.
T... Read more...
The QPA9909 is a high-efficiency, linearizable power amplifier targeting 758 MHz – 798 MHz small-cell wireless infrastructure systems. Read more...
More Product Announcements from QorvoSpecifications
Manufacturer: Mallory Sonalert Products, Inc. Manufacturer Part Number: AST7525MATRQ Product Category: Amplifier and Comparator Chips Device Type: Audio Amplifiers Read more...
More Product Announcements from Win Source ElectronicsThe Qorvo QPM6000 is an integrated limiter/LNA providing robust, high RF performance covering 8-14GHz frequency range. The QPM6000 provides 23 dB small signal gain with 18 dBm P1dB power and a low noise figure of 1.6 dB across application frequency band. In addition, the integrated limiter provides a robustness level of up to 20 W of incident power for CW and 40 W for pulse application w... Read more...
More Product Announcements from QorvoReduce Mounting Area by Approx. 46% Over Conventional Configurations Read more...
More Product Announcements from ROHM Semiconductor GmbHNew High Gain LNA is Pin-to-Pin Compatible with Family of High Performance LNAs
The SKY67181-396LF is a high gain, low noise amplifier designed to meet the challenging requirements of cellular LTE and 5G NR infrastructure applications. This LNA features ultra low-noise figure, high gain, and operates over a wide range of frequencies. To reduce PCB board space, this d... Read more...
More Product Announcements from Skyworks Solutions, Inc.Skyworks Solutions, Inc. (NASDAQ: SWKS), an innovator of high performance analog semiconductors connecting people, places and things, today announced that its advanced wireless engines are enabling Philips' CityTouch end-to-end street lighting management platforms. Specifically, Skyworks' connectivity solutions provide superior efficiency, extended range and complete network... Read more...
More Product Announcements from Skyworks Solutions, Inc.