Churod Americas, Inc.

Churod Sensing’s Gen II Battery Pressure Sensor combines the accuracy of its Gen I sensor with a cost-driven design. The Gen II is a MEMS-based, PCB-mounted solution designed to fit right onto the BMS. The GEN II uses IIC or SPI language and consumes even less power than Gen I (op: <7mA; sleep <0.6mA). Read more...

More Product Announcements from Churod Americas, Inc.
Churod Americas, Inc.

How accurately can you measure a thermal runaway situation? Churod’s BPS series pressure sensor provides a class-leading solution. The BPS is automotive grade and can be made ASIL B compliant. Three different power modes mean less power use, and parameters are customizable via CAN or PWM. Read more...

More Product Announcements from Churod Americas, Inc.
Churod Americas, Inc.

Churod Sensing’s third generation Battery Pressure Sensor has been completely redesigned. The sensor is scaled down to a PCB-mounted LGA package (5.5x4mm). Featuring low power use (op: <7mA; sleep <0.6mA) and UART output, the Gen 3 is unbeatable for fast, reliable detection of thermal runaway. Read more...

More Product Announcements from Churod Americas, Inc.
Allegro MicroSystems Inc.

Magnetic current sensors are replacing sense resistors and current transformers

Modern cars have become increasingly power hungry. Even the "least electrified" vehicles include advanced electronics for infotainment, safety, and engine control. Fully electric vehicles further add high-voltage power domains to charge and drive. Each of these systems shares the need for power monitor... Read more...

More Product Announcements from Allegro MicroSystems Inc.
Churod Americas, Inc.

Churod Sensing is proud to introduce a 500A Fluxgate sensor to our suite of products. Designed for use in EV, PHEV, charging piles, and ESS equipment, the Churod 30FCS01 communicates via CAN, has an accuracy of +/-0.3% (RT), and consumes <45mA. Read more...

More Product Announcements from Churod Americas, Inc.
Allegro MicroSystems Inc.

A comprehensive guide to energy efficiency and renewable energy.

Over the last few decades, there have been significant advancements in the development of clean energy systems and energy harvesting. Download the e-book today and learn about:

  • Cutting-edge clean energy solutions, including solar, wind, energy storage, heat pumps, and electric vehicle (EV)...
Read more...

More Product Announcements from Allegro MicroSystems Inc.
Allegro MicroSystems Inc.

Allegro’s XtremeSense™ TMR technology (Tunnel Magnetoresistance) provides the highest magnetic sensitivity, the lowest power consumption, and the smallest size by comparison to other magnetic technologies such as Hall, AMR, and GMR. Accelerating various applications from renewable energy systems, xEV, and connected consumer devices, Allegro’s XtremeSense TMR technology... Read more...

More Product Announcements from Allegro MicroSystems Inc.
DigiKey

Sensors are designed to detect or measure physical phenomena such as light, pressure, or temperature. Electronic sensors convert (or “transduce”) physical stimuli from the environment into electrical signals and trigger an actuating device that performs a specific function like switching on a motor or turning on the lights in your home. Read more...

More Product Announcements from DigiKey
Innovative Sensor Technology IST USA Division

Small, fast and economical: Innovative sensor technology IST AG launches the new LFS1505 thick-film conductivity sensor. The sensor fits easily into small handheld measuring devices and is suitable for single-use applications. Read more...

More Product Announcements from Innovative Sensor Technology IST USA Division