Qorvo

Qorvo's QPA2597 is a packaged driver amplifier using proven GaN on SiC technology. The QPA2597 operates from 2.0 to 6.0GHz and provides 32 dBm of output with 24 dB of small signal gain and 37 % power-added efficiency.

Using GaN MMIC technology and plastic packaging, the QPA2597 provides a low-cost driver solution that provides the added benefit of operating on the same voltage rai... Read more...

More Product Announcements from Qorvo
Mouser Electronics

Bourns CRN metal film resistors are ideal for energy-efficient and environmentally responsible electronics, delivering precise resistance values with low temperature coefficient and high stability. These resistors are designed to handle demanding circuits, supporting applications such as instrumentation, power supplies, and automotive electronics where accuracy and reliability are paramo... Read more...

More Product Announcements from Mouser Electronics
Qorvo

The QPL1841 is a GaAs pHEMT single ended MMIC RF amplifier IC featuring 12 dB of gain and low noise from 5 MHz to 850 MHz. This high linearity IC is designed to support Broadband CATV DOCSIS 4.0 applications, such as Nodes, Amplifiers, and Remote PHY Devices, as well as Fiber to The Home (FTTH), Home Gateways, and Cable Modems. The combination of low noise, excellent distortion, and low... Read more...

More Product Announcements from Qorvo
Qorvo

The QPL1840 is a GaAs pHEMT single ended MMIC RF amplifier IC featuring 17 dB of gain and low noise from 5 MHz to 1800 MHz. This high linearity IC is designed to support Broadband CATV DOCSIS 4.0 applications, such as Nodes, Amplifiers, and Remote PHY Devices, as well as Fiber to The Home (FTTH), Home Gateways, and Cable Modems. The device is powered by a single supply that can operate... Read more...

More Product Announcements from Qorvo
Qorvo

The QPA9510 is a high-power, high-gain, high-efficiency power amplifier. The device is manufactured with Qorvo’s advanced GaAs process. The amplifier provides 34dB of max gain and able to achieve +32dBm of P1dB along with flexibility in bias settings.

QPA9510 is designed for use as the final RF amplifier in GSM hand-held equipment in 900 MHz band and other applications in th... Read more...

More Product Announcements from Qorvo
Win Source Electronics

Integrated stereo CODEC with headphone amplifier, 1 W Class D speaker drivers, and flexible digital audio processing for portable systems. Read more...

More Product Announcements from Win Source Electronics
DigiKey

Microchip MIC24097 is a high-efficiency integrated FET synchronous buck regulator designed to support up to 20 A of continuous output current. It operates over a wide input voltage range from 4.5 V to 20 V and is optimized for 12 V bus systems. It features an adaptive constant on-time (ACOT) control architecture, which enables fast transient response and minimizes output capacitance requ... Read more...

More Product Announcements from DigiKey
Qorvo

1.8 GHz, 23 dB, High Output Hybrid Power Doubler, 24 V, 12.5 W

The QPA3311 is a Hybrid Power Doubler amplifier module. The part employs GaAs/GaN die and is operated from 45 MHz to 1794 MHz. It provides excellent linearity and superior return loss performance with low noise and optimal reliability. Read more...

More Product Announcements from Qorvo
Qorvo

Qorvo's QPA1111 is a high power, packaged X-Band MMIC amplifier fabricated using Qorvo's production 0.15 um GaN-on-SiC process (QGaN15). The QPA1111 operates from 8.5 – 10.5 GHz, typically provides 30 W saturated output power with power-added efficiency of 45% and small signal gain of 38 dB.
To simplify system integration, the QPA1111 is fully matched to 50 ohms with DC ground... Read more...

More Product Announcements from Qorvo
Allegro MicroSystems Inc.

The electric vehicle revolution is here, but are we ready to power it? Consumers are eager to embrace electric vehicles, but concerns about charging time, cost, and infrastructure remain major roadblocks to widespread adoption. Learn how Allegro is shaping the future of EV charging and partnering with manufacturers to accelerate the transition to a sustainable electric future.

Thi... Read more...

More Product Announcements from Allegro MicroSystems Inc.