BinMaster pressure switches work by activating a sensitive microswitch when the material reaches the level of the switch in the bin. It is used as a high- or low-level detector, plugged chute detector, or is wired to start or stop a process. Read more...
More Product Announcements from BinMaster, Inc.BinMaster's mini capacitance probes are available in three models: MCP-100, MCP-200, and MCP-300. The models are respectively used in point-level measurement for liquids, solids, and detection of liquids. Read more...
More Product Announcements from BinMaster, Inc.BinMaster’s 3D Level Scanner for bulk solids stored in silos is now globally certified IECEx/ATEX for protection in hazardous atmospheres. Read more...
More Product Announcements from BinMaster, Inc.BinMaster proudly announces the launch of its ATEX-approved rotary level indicators, designed for installation in hazardous environments. Select BMRX-100, BMRX-200, and BMRX-300 models are certified to meet Class I and Class II ATEX standards. Read more...
More Product Announcements from BinMaster, Inc.EBE offers innovative and absolutely reliable level sensors for continuous, contactless level detection up to four inches for various media. Read more...
More Product Announcements from EBE Elektro-Bau-Elemente GmbHIndustrial wastewater management is important for the environment. Wastewater Oil Sump Alarms help in this process by detecting oil in sumps. These alarms help industries quickly spot and address potential problems, ensuring cleaner water. Read more...
More Product Announcements from Arjay EngineeringWireless Level Sensors can effectively monitor the level of UAN in agriculture with accuracy up to 0.1%F.S Read more...
More Product Announcements from Holykell Technology Company LimitedUE3003 is a compact ultrasonic level sensor offering precise, non-contact liquid measurement. With wide-range options, temperature compensation, fast response, and robust protection, it’s ideal for tanks, rivers, and industrial applications requiring reliable real-time level monitoring. Read more...
More Product Announcements from Holykell Technology Company LimitedSICK’S NEW COMPACT OD200 SHORT-RANGE DISTANCE SENSOR DELIVERS HIGH PERFORMANCE EVEN ON COMPLEX SURFACES COMBINING EFFORTLESS USABILITY WITH UNBEATABLE PERFORMANCE, THE SICK OD200 µM OPTICAL DISPLACEMENT SENSOR PROVIDES FAST, STABLE AND PRECISE SHORT-RANGE MEASUREMENT ACROSS A HOST OF APPLICATION SCENARIOS.SICK has launched the new OD200, a compact laser distance senso... Read more...
More Product Announcements from SICKThe CNCR-220 is a compact 80 GHz radar level sensor with an extended measuring range up to 49 feet. Choose CNCR for your compact or hard-to-access bins, tanks, and silos! Read more...
More Product Announcements from BinMaster, Inc.