2882-LS Probe Mounted Level Switch Read more...
More Product Announcements from Arjay EngineeringUE3001 ultrasonic level sensor offers precise ±0.5% F.S measurement, versatile 5–15m range, multiple outputs, robust IP65–68 protection, and user-friendly interface, enabling reliable liquid level monitoring across diverse environments while minimizing maintenance and integration effort. Read more...
More Product Announcements from Holykell Technology Company LimitedBinMaster is now a manufacturer of ToughSonic® general-purpose and chemical-resistant non-contact ultrasonic sensors. Read more...
More Product Announcements from BinMaster, Inc.BinMaster's new line of vibrating probes, the VRX series, features a highly visible, built-in status indicator light for dependable point-level detection of bulk solids and powders stored in bins, tanks, and silos. Read more...
More Product Announcements from BinMaster, Inc.The measurement of water levels is a central task in many hydrological and infrastructural applications. It plays a crucial role in safety, resource management and research. Especially in challenging areas of application, it is crucial that measuring systems work reliably, robustly and with little maintenance. Radar sensor USR30 and radar transducer UTC30 offer a solution. Read more...
More Product Announcements from Endress + Hauser – Sensors & ComponentsIn the world of industrial automation and sensor technology, the precise measuring of filling levels represents a continuous challenge. EBE sensors+motion offers an Evaluation Kit for level sensors that not only excels by its precision but also by its user-friendliness. It is designed to allow users without sound technical knowledge to achieve valid measurement results in a quick and eas... Read more...
More Product Announcements from EBE Elektro-Bau-Elemente GmbHThis automated tape measure drops a weighted cable to the bulk material surface at timed intervals. Also called plumb bob or bin bob, BinMaster's SmartBob® is highly reliable and offers a long service life. Read more...
More Product Announcements from BinMaster, Inc.BinMaster's MVL multiple-scanner system significantly increases inventory accuracy in very large bins, tanks and silos. The system takes data from multiple 3DLevelScanners to cover a wide surface area and accurately measure and map inventory. Read more...
More Product Announcements from BinMaster, Inc.BinMaster's 3DLevelScanner technology accurately measures food ingredients in silos. It is the only sensor that measures more than a single point on the material surface. Plus, it is the only technology that gives food plants, grain elevators, and ingredient manufacturers a 3D image of what's in the silo. Read more...
More Product Announcements from BinMaster, Inc.Guided wave radar technology provides highly accurate, continuous level measurement utilizing time domain reflectometry (TDR) for level and interface measurement in vessels and tanks containing liquids. It performs reliably in environments with steam, vapor, foam, condensation, or liquids prone to residual buildup. Read more...
More Product Announcements from BinMaster, Inc.