Answer these key questions to help right-size your edge computing infrastructure. Read more...
More Product Announcements from OnLogic Inc.Extend the reach of TTL through the use of fiber optic media converters by S.I. Tech. Read more...
More Product Announcements from S.I. Tech, Inc.212.5 MHz frequency for LVDS (Low Voltage Differential Signaling) oscillators are crucial for specific high-speed, high-precision applications. Learn how Aker’s LVDS oscillators perform at a faster rate and exhibit low jitter to maintain efficient system performance. Read more...
More Product Announcements from Aker Technology USA CorporationAMM-9860PSM - Marki Microwave’s new AMM-9860PSM offers industry-leading LNA performance from 3 to 30 GHz in a compact 3mm QFN offering exceptionally flat response across its entire operating bandwidth. Capable of providing 13.5dB gain and +28dBm OIP3 with a low 2.7 dB typical noise figure, the AMM-9860PSM is an ideal linear signal amplifier for applications requiring low power cons... Read more...
More Product Announcements from Marki Microwave LLCAMM-9854PSM - Marki Microwave’s new AMM-9852PSM offers industry-leading LNA performance from DC to 30 GHz in a compact 3mm QFN offering exceptionally flat response across its entire operating bandwidth. Capable of providing 14dB gain and +25dBm OIP3 with a low 2.5 dB typical noise figure, the AMM-9854PSM is an ideal linear signal amplifier for applications requiring low power consu... Read more...
More Product Announcements from Marki Microwave LLCAMM-9852PSM - Marki Microwave’s new AMM-9852PSM offers industry-leading LNA performance from DC to 20 GHz in a compact 3mm QFN offering exceptionally flat response across its entire operating bandwidth. Capable of providing 17dB gain and +33dBm OIP3 with a low 1.8 dB typical noise figure, the AMM-9852PSM is an ideal linear signal amplifier for applications requiring low power consu... Read more...
More Product Announcements from Marki Microwave LLCAMM-9858PSM - Marki Microwave’s new AMM-9858PSM offers industry-leading LNA performance from 2 to 20 GHz in a compact 3mm QFN offering exceptionally flat response across its entire operating bandwidth. Capable of providing 17dB gain and +30dBm OIP3 with a low 1.9 dB typical noise figure, the AMM-9858PSM is an ideal linear signal amplifier for applications requiring low power consum... Read more...
More Product Announcements from Marki Microwave LLCThe AMM-9619PSM is a surface-mount amplifier suitable for use as a single tone driver or general-purpose gain block. It can drive an L or H diode mixer from 2 to 26 GHz. This amplifier also has exceptionally low input and output reflections, and a low 1.6 dB typical noise figure from 8 to 18 GHz. Additionally, this amplifier features 14 dB gain from 2 to 18 GHz with a positive gain slope... Read more...
More Product Announcements from Marki Microwave LLCThe MFBP-00081CSP3 passive MMIC surface mount bandpass filter is an ideal solution for small form factor, high rejection filtering. This filter features a 12 to 14 GHz passband, steep rejection slopes and 26 dB passband return loss. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication... Read more...
More Product Announcements from Marki Microwave LLCThe MM1-1886HCSP2 is a highly linear passive GaAs double balanced MMIC mixer suitable for both up and down-conversion applications. It features an excellent 9 dB conversion loss, high 40 dB LO to RF isolation and +20 dBm IIP3 across broad 18 to 86 GHz RF/LO and DC to 27 GHz IF bandwidths. The MM1-1886HCSP2 is available in a lead-free, RoHS compliant 2.5x2.5 mm chip scale surface mount pa... Read more...
More Product Announcements from Marki Microwave LLC