Richardson RFPD

The SKY59608-711LF is a single-pole, double-throw (SPDT) switch intended for mode switching in WLAN applications. Using advanced switching technologies, the SKY59608-711LF maintains low insertion loss and high isolation for all switching paths. Read more...

More Product Announcements from Richardson RFPD
Richardson RFPD

The SKY67183-396LF is a wide-band low-noise amplifier with superior gain flatness and exceptional linearity. The compact 2 x 2 mm, 8-pin Dual Flat No Lead packaged LNA is designed for FDD and TDD 4G LTE and 5G NR infrastructure systems operating from 400 to 6000 MHz. The internal active bias circuitry provides stable performance over temperature and process variation. Read more...

More Product Announcements from Richardson RFPD
Richardson RFPD

The RFPD-RT-2444-1 converter is a stand-alone platform covering 24-44GHz. The module is designed to interface directly with software-defined radios, such as those commonly implemented using Analog Device’s Mixed-Signal Front End (MxFE), or similar Software Defined Radio, to obtain a complete mmWave system. Up to four modules can be combined to create complex MIMO applications. Read more...

More Product Announcements from Richardson RFPD
Richardson RFPD

The PE43614 is a 50Ω, 6-bit RF digital step attenuator (DSA) that supports a wide frequency range from 9 kHz to 45 GHz. The PE43614 features glitch-safe attenuation state transitions, supports 1.8V control voltage and optional VSS_EXT bypass mode to improve spurious performance, making this device ideal for test and measurement, point-to -point communication systems, and VSAT. Read more...

More Product Announcements from Richardson RFPD
Richardson RFPD

The PE42545 is a HaRP™ technology-enhanced reflective SP4T RF switch die that supports a wide frequency range from 9 kHz to 67 GHz. It delivers low insertion loss, fast switching time and high isolation performance, making this device ideal for test and measurement (T&M), 5G mmWave, microwave backhaul, radar and satellite communication applications. Read more...

More Product Announcements from Richardson RFPD
Richardson RFPD

The MASW-011152 is an absorptive, ultra-wideband SPDT switch with 2.2 dB of insertion loss at 50 GHz. The RF output ports are terminated in 50 Ω in the isolated path. The power handling capability is +26 dBm. The input and output return losses in the through-path are typically 16 dB. The logic levels are compatible with standard 1.8, 2.5 or 3.3 V CMOS. Read more...

More Product Announcements from Richardson RFPD
Richardson RFPD

The GRF3016 is a broadband gain block designed to provide flat gain over an exceptionally wide band of near DC to 10GHz.

This resistively biased device employs an external resistor in series with Vcc to set a nominal Iccq of 70 mA. The GRF3016 is internally matched to 50 Ω at the input and output ports. Read more...

More Product Announcements from Richardson RFPD
Richardson RFPD

Description: The CHA2595-QDG is a 27.5-43.5GHz monolithic Low Noise Amplifier with state-of-the-art wideband, low noise, adjustable gain performance. It is designed for a wide range of applications, from military to commercial communication and test instrumentation systems. Read more...

More Product Announcements from Richardson RFPD