The CHW4312-QKA is a 2-way, 0 degree Wilkinson Power Splitter/Combiner designed for wideband operation from 22 to 34GHz. It supports many applications including phase array radar, 5G, as well as SATCOM and T&M. The circuit is manufactured on GaAs passive technology dedicated for high performance. It is supplied in a RoHS-compliant 2x2mm SMD package. Read more...
More Product Announcements from Richardson RFPDThe ADF4377 is a high performance, ultralow jitter, dual output integer-N phased locked loop (PLL) with an integrated voltage controlled oscillator (VCO) ideally suited for data converter and mixed signal front end (MxFE) clock applications. The high performance PLL has a figure of merit of −239 dBc/Hz, ultralow 1/f noise, and a high phase frequency detector (PFD) frequency. Read more...
More Product Announcements from Richardson RFPDADRV9029 is a quad RF transceiver with integrated DPD and CFR, four independently controlled transceivers, two observation receivers, integrated synthesizers, and DSP functions. Ideal for 4G/5G mMIMO macro and small cell infrastructure. Read more...
More Product Announcements from Richardson RFPDThe ADRV9002 is a highly integrated RF transceiver that has dual-channel transmitters and receivers, integrated synthesizers, and digital signal processing functions. It operates from 30 - 6000 MHz and covers the UHF, VHF, licensed and unlicensed cellular bands, and ISM bands. The IC can support both narrowband (12 kHz) and wideband standards up to 40 MHz bandwidth on both receive and tr... Read more...
More Product Announcements from Richardson RFPDThe SUMMIT 2629 integrates novel power amplifiers, low
noise amplifiers, T/R switching, beamformers, calibration, gain control, beam
table memory, temperature and power telemetry, and high-speed SPI control for
a front-end module with optimal partitioning for 5G infrastructure. Read more...
Epson's SG-210STF series is an ultra-compact, high performance, and cost competitive crystal oscillator ideal for portable and space constrained applications in the consumer, industrial, and communications areas. Read more...
More Product Announcements from DigiKeyCinch Connectivity Solutions’ Johnson 2.92mm and High-Frequency SMA Quick Connect adapters are designed to adapt from a standard threaded jack to a Quick Connect Plug. Read more...
More Product Announcements from Heilind Electronics, Inc.Requesting a quote with A.H. Systems is easy. Find the antenna that fits your needs in as little as 10 minutes! Read more...
More Product Announcements from A.H. Systems Inc.TTM recently announced its largest product release to date with the introduction of the 0603 (1.5mm x 0.7mm) narrow and broadband couplers and balun transformers. These small form factor, high-performance couplers and baluns are designed to meet the aggressive challenges of next-generation densities and performance. Read more...
More Product Announcements from Richardson RFPDJoin IoT experts from TE Connectivity (TE), u-blox, and Telefónica Germany as they reveal best practices for designing IoT devices to achieve significant connectivity efficiency, improved use of on-device and mobile network resources, product certification, and faster launch to market. Register today! Read more...
More Product Announcements from TE Connectivity